MAC Valves, Inc. USA Solenoid Valve 35A-AAA-DDAJ-1KA

Description
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 475936 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
475936
Solenoid Valve 475936
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 35A-AAA-DDAJ-1KA

MAC VALVES INC Valves 35A-AAA-DDAJ-1KA

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 475936
Product Name Solenoid Valve Solenoid Valve
Valve Type Poppet; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - KEN-FLEX Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
Flow Control Stainless Steel Low Pressure Manual Diaphragm Valve For High Purity And Ultra High Purity Gases -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
Plug, Mech, Hand Tight, Air Test Valve, 2.86
Specs
Primary Material Nylon
Media Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details
Swing Check Valves Flanged - 1205025 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 2.50 inch (63.50 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details