Storm Manufacturing Group, Inc. Valve Repair Kit 305A-3-KIT

Description
MODEL 305A VALVE KITS REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
Description
MODEL 305A VALVE KITS REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Repair Kit - 22094914 - Radwell International
Willingboro, NJ, United States
Valve Repair Kit
22094914
Valve Repair Kit 22094914
MODEL 305A VALVE KITS REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY

MODEL 305A VALVE KITS REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Valve Repair Kit -  - Radwell International
Willingboro, NJ, United States
Valve Repair Kit
Valve Repair Kit
KINGSTON VALVE Valves 305A-3-KIT

KINGSTON VALVE Valves 305A-3-KIT

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 22094914
Product Name Valve Repair Kit
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Valve - TV/HAT-RA-LP - ThermOmegaTech®
Specs
Valve Type Control Valve; Shut Off
Primary Material Stainless Steel
Media Water; Chemical
View Details
500 High Pressure Spring-Biased Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details
3 in. Size Foot Valve|Master File - FV300 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 3.00 inch (76.20 mm)
View Details