MAC Valves, Inc. USA Solenoid Valve 35A-B00-DBCA-1BA

Description
SOLENOID VALVE, BODY TYPE: MANIFOLD VALVE, PORT SIZE AND THREAD TYPE: MANIFOLD BODY ONLY OR REGULATOR ONLY, NO MANIFOLD BASE, 18 COIL LEADS, NON-LOCKING MANUAL OPERATOR, ELECTRICAL CONNECTOR: GROMMET. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, BODY TYPE: MANIFOLD VALVE, PORT SIZE AND THREAD TYPE: MANIFOLD BODY ONLY OR REGULATOR ONLY, NO MANIFOLD BASE, 18 COIL LEADS, NON-LOCKING MANUAL OPERATOR, ELECTRICAL CONNECTOR: GROMMET. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 126675047 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
126675047
Solenoid Valve 126675047
SOLENOID VALVE, BODY TYPE: MANIFOLD VALVE, PORT SIZE AND THREAD TYPE: MANIFOLD BODY ONLY OR REGULATOR ONLY, NO MANIFOLD BASE, 18 COIL LEADS, NON-LOCKING MANUAL OPERATOR, ELECTRICAL CONNECTOR: GROMMET. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, BODY TYPE: MANIFOLD VALVE, PORT SIZE AND THREAD TYPE: MANIFOLD BODY ONLY OR REGULATOR ONLY, NO MANIFOLD BASE, 18 COIL LEADS, NON-LOCKING MANUAL OPERATOR, ELECTRICAL CONNECTOR: GROMMET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 126675047
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Integral Load-Cell, Safety Relief Valve (For Inline Flow Meters) -  - HydraCheck Inc.
Specs
Valve Type Safety
Media Hydraulic
Maximum Pressure 3000.00 to 5000.00 psi (2111 to 3519 m H2O)
View Details
ASME Jacket Safety Valve - 5215 Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Relief; Safety
Media Steam
Valve Size 1.00 to 10.00 inch (25.40 to 254.00 mm)
View Details
Stainless Steel Strainer (1000 micron) for Spring Loaded Check Valve - 110102-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Check
Primary Material Stainless Steel
Valve Size 1.50 inch (38.10 mm)
View Details