Norgren LLC Pneumatic Valve 3040302

Description
VALVE, INLINE, MANUAL/MECHANICAL, G1/8 PORT, 3/2 OPERATION, 0-10 BAR, NORMALLY CLOSED, 0-70 DEGREES C, THROUGH HOLE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
Description
VALVE, INLINE, MANUAL/MECHANICAL, G1/8 PORT, 3/2 OPERATION, 0-10 BAR, NORMALLY CLOSED, 0-70 DEGREES C, THROUGH HOLE MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 38570378 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
38570378
Pneumatic Valve 38570378
VALVE, INLINE, MANUAL/MECHANICAL, G1/8 PORT, 3/2 OPERATION, 0-10 BAR, NORMALLY CLOSED, 0-70 DEGREES C, THROUGH HOLE MOUNTING. FREE 2 YEAR RADWELL WARRANTY

VALVE, INLINE, MANUAL/MECHANICAL, G1/8 PORT, 3/2 OPERATION, 0-10 BAR, NORMALLY CLOSED, 0-70 DEGREES C, THROUGH HOLE MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 38570378
Product Name Pneumatic Valve
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-025-SS-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
T 14 Diaphragm Valve Flanged 2 5 4 - 121466040 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; PP
Valve Size 3.94 inch (100.00 mm)
View Details
Diaphragm Pressure Compensated Flow Control - PCFCD - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Brass
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details