Radwell International Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| ½” SVF FLOW CONTROLS HIGH PURITY, STAINLESS BALL VALVE . FREE 2 YEAR RADWELL WARRANTY | |
| (FS-1/2-C)THERMOSTAT IC EXPANSION VALVE,1/4X1/2IN,SAE FLARE,30IN CAPPILLARY TUBE. FREE 2 YEAR RADWELL WARRANTY | |
| 1 1/2" X 2" 40# HOT WATER RELIEF 4, 1 1/2"FEMALE NPT INLET X 2"FEMALE NPT OUTLET, HOT WATER HIGH-CAPACITY PRESSURE RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 1-1/4 INCH GATE VALVE, FULL PORT, 800#, BOLTED BONNET, F316L, TRIM 316/HF, . FREE 2 YEAR RADWELL WARRANTY | |
| 1/2 INCH BALL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" NPT RIGHT ANGLE FLOW CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 11-018 REGULATORS, PNEUMATIC REGULATOR, UP TO 175.0 DEGREES FAHRENHEIT, STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| 118CSS MODEL, ASME CODE HIGH FLOW SAFETY VALVE, BRASS, STAINLESS STEEL, 1/4" NPT, 105 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| 12 VAC SOLENOID COIL, FOR ARO A,E H K AND M SERIES VALVES, 356 FLUID POWER, FOR USE WITH 3-PRONG 22MM DIN CONNECTORS. FREE 2 YEAR RADWELL WARRANTY | |
| 3 WAY CONTROL VALVE, 3 IN, 200 CV, 3 WAY BRASS BALL/STEM, 3 INCH FNPT . FREE 2 YEAR RADWELL WARRANTY | |
| 3/4"75#RELIEF VALVE 1,615,000BRITISH THERMAL UNIT PER HOUR. FREE 2 YEAR RADWELL WARRANTY | |
| 3/4X 1"75#, H/W 1,977,000 BTU. FREE 2 YEAR RADWELL WARRANTY | |
| 3/8 NPT 10 - 400 PSI AIR PILOT OPERATED ZINC/ALUMINUM REGULATOR 400 MAX SUPPLY PSI, 120 CFM, 0 TO 175°F, 4.16" WIDE X 5.07" HIGH. FREE 2 YEAR RADWELL WARRANTY... | |
| 790-3/4-30# 790,000BRITISH THERMAL UNIT RELF VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| AIR FLOW CONTROL VALVE, 1/4" TUBE X 1/4 NPT MALE, KNOB ADJUSTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| AIR OR GAS, GENERAL PURPOSE VALVE, MOUNT SPOOL HORIZONTALLY, 250 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| AIR PRESSURE REGULATOR, 1/4IN NPT, 2-120PSI, 0.14-8 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| AIR REGULATOR, 1/8 IN PORT, 100 PSI GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| AIR VALVE KIT. FREE 2 YEAR RADWELL WARRANTY | |
| AQUAMATIC Hydraulics 1070154 | |
| ARO COIL, LOW WATTAGE, 24 VDC, 4 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| ARO Valves 109-2-A | |
| ARO Valves 116218-33 | |
| ARO Valves 116218-35 | |
| ARO Valves 116218-39 | |
| ASAHI/AMERICA, 1/2IN, PP, FKM, BALL CHECK VALVE, FLANGED. FREE 2 YEAR RADWELL WARRANTY | |
| ASCO NUMATICS Valves 11SAD400C000030 | |
| ASCO NUMATICS Valves 11SAD441O000030 | |
| ASCO NUMATICS Valves 122BA400K000030 | |
| ASCO NUMATICS Valves 122BA400M000061 | |
| ASCO NUMATICS Valves 122BB400K000020 | |
| ASCO NUMATICS Valves 122BB400K000030 | |
| ASCO NUMATICS Valves 122BB400M000061 | |
| ASCO NUMATICS Valves 122BB500M000061 | |
| ASCO Valves 11DSA400O000030 | |
| ASCO Valves WP8215B050-110/120 | |
| ASCO,JOUCOMATIC,1140 0817-120,11400817120 ,SOLENOID VALVE,120V/60HZ,3/2, AIR/WATER-OIL,. FREE 2 YEAR RADWELL WARRANTY | |
| BACKFLOW PREVENTER 3/4INCH W/VENT. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 2-PIECE, 1-1/2IN PIPE SIZE, CFM8, 50M76 SERIES, 1000PSI, . FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE W/HANDLE,1IN, SIZE,CARBON STEEL BODY 2000,SEAT 1000,1/4IN TURN,PTFE SEATS W/GRAPHITE SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1 1/2", CF8M STAINLESS, 1000PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1-1/4IN SIZE, SEAT TFE, 400F. DEG. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1.5', 6.50" LENGTH, 5" HEIGHT, 230 LB/IN TORQUE, 2 PIECE BODIES, CLASS 150, F15CX-0150-JR-X SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1/4 IN, FULL PORT, 600 PSI, FEMALE NPT, FORGED BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1000WOG, 316SS, 1INCH. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 3/4IN PIPE, FULL PORT, STAINLESS STEEL, STANDARD, 2 PIECE, INLINE - ONE WAY FLOW, FNPT X FNPT ENDS, LOCKING LEVER HANDLE, 1_000 WOG, 150 WSP. FREE 2 YEAR... | |
| BALL VALVE, 316SS, ACETAL SEATS W/ GRAPHITE SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 3IN, BRASS BODY, FULL PORT, . FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 6IN BORE, 285PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, BRONZE, 1 IN, 125 PSI, RISING STEM. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, CRYOGENIC, THREE-PIECE BODIED EXTENDED BONNET , BODY 1000, SEAT 180F. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, DOUBLE UNION, 1-1/4IN . FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, INTEGRA-SEAL, WAS 1-1/8 INCH ODS, FORGED BRASS WELDED WITH ACCESS FITTING TEFLON FULL, 700 PSI, TEMPERATURE RANGE: -40 TO 325 DEG F. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, SERIES 100, 1/4" STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, SHUT-OFF, 1-3/8 IN ODS, FULL PORT, 700 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| BI-STABLE SOLENOID VALVE ASSEMBLY, 24V DC. FREE 2 YEAR RADWELL WARRANTY | |
| BLEEDER VALVE, METAL. FREE 2 YEAR RADWELL WARRANTY | |
| BOILER BLOWDOWN VALVE, 2IN NPT, CAST IRON, 250PSI. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE FOR MODELS 3-ABS. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, FREE FLOW, NOSE-TO-SIDE. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, MAX PESSURE 300PSI, DUAL THREADED FEMALE 3/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, VELOCITY FUSE, INLET 1: 3/8-18 NPTF, OUTLET 2: -06 JIC/ - 9/16-18, FLOW RANGE .5-10 GPM, PORT SIZE: 03. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCUIT CARD PRESSURE REGULATOR, ANALOG CIRCUIT, TTL LOGIC OUTPUT, 0-100 PSIG, 0-10 V POWER. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCUIT SETTER, VALVE CONTROL, CB-3/4"SW. FREE 2 YEAR RADWELL WARRANTY | |
| CLIPPARD Pneumatics 11916-1 | |
| COIL, 24V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, BLADE-STYLE TERMINALS, 240 V AC, 6.9 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT SOLENOID VALVE, SERIES VQ, 3 PORTS, NC, CONNECTOR FOR DC POWER, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, W/ LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACTS, PNEUMATIC REGULATOR, MINI, PRESET 4PSI. FREE 2 YEAR RADWELL WARRANTY | |
| CONTRAL VALVE, PROPORTIONAL, WITH INTEGRATED ELECTRONICS, 0-350BAR, 18MM PORT SIZE, 5CHAMBER. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE MINI W/STRAIGHT PLUNGER #10-32 THREAD-NPT 0-150PSI 3WAY 0.09CV RATE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 0.5-1.5 PSIG, BRASS, FEMALE . FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, BI-DIRECTIONAL, 3/8 INCH PIPE, 145 MAX PSI. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, Y STRAINER, STAINLESS STEEL, 1 1/2 INCH PIPE SIZE, PERFORATED STRAINER, NPT CONNECTION, CLASS 600. FREE 2 YEAR RADWELL WARRANTY | |
| CYLINDER REPAIR KIT, 11 PIECE REPAIR/REPLACMENT KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DANFOSS Hydraulics 11177353 | |
| DIAPHRAGM REPAIR KIT, VBDW DIAPHRAGM REPAIR KIT 2 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE, 1.15 IN SIZE, BONNET ONLY, PTFE NOT SUPPLIED, ACTUATED. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE, 1.5'. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL SOLENOID VALVE,24VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURE, BALL VALVE, BODY WCB, SEAT TFM1600, TRIM SS316, SWP 2000PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER , PCWS HOOK-UP STICK, PW SERIES, 1/2' VALVE SIZE, 304L SCH 10 PIPE, FEMALE NPT, 1/4" OUTLET SIZE, 1-10 GPM FLOWMETER, MAX METER PRESSURE 3500 PSI . | |
| DISCONTINUED BY MANUFACTURER ,SPEED SET BALANCE VALVE, 1/2IN FEMALE TO FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER SEP 15 2014, REDUCING VALVE, 125PSI ,225F, 12LBS, MODEL B7-12, DIRECT REPLACEMENT 110196LF, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE 3 PIECE FULL, 2-WAY, 1/4IN SIZE, 316 SS, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 2WAY, 1/2" SIZE, 316L BODY, 900PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 44 SERIES, 1.5 INCH PIPE SIZE, 1440 PSI MAX PRESSURE, 316 STAINLESS STEEL BODY, 316 STAINLESS STEEL BALL & STEM MATERIAL, TFE SEALS. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, BODY: CF8M, TRIM: 316, 1000 CWP PRESSURE RATING, TFE SEAT, 400 DEGREES F MAX. TEMP.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, GENERAL PURPOSE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, QUICK GRIP, 2 POSITION SWITCH, OPEN/CLOSE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, THREADED, FULL PORT, 3/8". FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, SERIES 900, FIGURE 990, 6 INCH, CAST IRON BODY, 316 SS DISC, 316 SS STEM, EPDM SEAT, ASME 125. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 115VAC/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 1/2 INCH NPT PORT, 1/8 INCH PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CYLINDER REPAIR KIT, 10 PIECE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRAIN VALVE, MANUAL, 1/4 INCH NPT, 60 INCH CABLE, CLOSED LOOP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRO HYDRAULIC, SERVO VALVE, 3000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTROPNEUMATIC POSITIONER, SUGGESTED REPLACEMENT IS EP5XX-HPNU-30K01-PV9 DA-4 (1123875). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOAT TYPE VENT, AIR, INLET 3/4 INCH, MAX PRESSURE 500 PSIG - 34 BAR, 1/2 INCH OUTLET, HEIGHT 7-1/4 INCH, WIDTH 2-3/4 INCH, STAINLESS STEEL. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, GUIDE VALVE, STAINLESS STEEL, 1/2INCH BORE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, 40 MA, 2.5 GPM, 80 OHM, 750 PSI, RIGHT ANGLE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVES, 35 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC LATCH SOLENOID, WITH 2 TERMINALS, MAXIMUM 14 MM STROKE AND 1320G FORCE AT 4 MM, SIZE: 27 X 30 X 53 MM, NON-EXCITATION HOLDING FORCE: 3700GF... | |
| DISCONTINUED BY MANUFACTURER, PCWS HOOK-UP STICK, PW SERIES, 1 IN STICK/VALVE, BRASS FLOW METER, FEMALE NPT, SS GLOBE VALVE, 304L SCH, 5 PIPE, 0.5-5.0 GPM, 2-19 LPM, 0-100 PSIG /... | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC PRECISION REGULATOR, OUTPUT RANGE 0.5-30, CHECK VALVE, 1/4 INCH NPT, 250PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 16 BAR, 230 PSI, 50 DEG C (120 DEG F) MAX, POLYCARBONAT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 16 BAR, 230 PSI, 50 DEG C (120 DEG F), POLYCARBONAT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, ELECTRICALLY ACTUATED, 24 VDC, 2.5 AMPS, SIZE 1-1/2, BALL STEM SS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 0 - 125 PSI, 3 / 4 NPT INLET / OUTLET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELEASE VENT/VALVEMODEL 11AV1/2IN NPT STAINLESS STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, 1600 PSI, 3.5 INCH, BYPASS VALVE HOT MELT HOT MELT ADHESIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, 75 PSI, 18.96 GPM, 1/2 INCH INLET, 1 INCH OUTLET, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE/VACUUM RELIEF VALVE, INLET FLG: 04" (100 MM), ALUMINUM BODY, ALUMINUM SEAT, 316 SS PALLET, DIAPHAGM MATERIAL: TEFLON, NO STEAM JACKET, NO SPECIALS. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, REGRIGERANT BALL VALVE, 700PSI, WITH ACCESS PORT, 48BAR, 1/2 ODS W/TAP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, PNEUMATIC REGULATOR, MINIATURE, ALUMINUM W/ ADJUSTING SCREW, W/ GAUGE PORTS, NON-RELIEVING, PIPE SIZE 1/4 INCH, W/ GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY RELIEF VALVE, MODEL 790-45, 45 PSI, 1065.000 CAP., 3/4 IN INLET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO VALVE, 15GPM, 1000PSI, 80 OHMS, 50MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO VALVE, 350 BAR, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO VALVE, HYDRAULIC, 210BAR, 20/40MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO VALVE, HYDRAULIC, 30 GPM, 1000 PSI, 80 OHMS, 50 MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SIGHT GLASS SECTION VALVE, 3 SECTIONS, 12.93-17.48 MPA, 1875-2535 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SINGLE SOLENOID, 120V, 60HZ COIL, 3 BLADE, 10 BAR, NW 1.0,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID CARTRIDGE VALVE, TWO-WAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 110-120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 12 VOLT, TRANSMISSION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID DIRECTIONAL VALVE, AC100V, 50/60HZ, AC110V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE SEAT, STAINLESS STEEL, 1/2IN BORE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 100 SERIES, 1/8 INCH NPTF PORT SIZE, 24 DC, 8.5 W, VACUUM TO 150 PSI, RECTANGULAR MALE ONLY, 2 POSITION, 3 WAY. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 100 SERIES, 3-WAY, 1/4" NPTF PORT SIZE, UNIVERSAL, 24 V DC, 8.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2" NPS. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 115/120V COIL, 3/8IN NPT, 2WAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 10 W, VACUUM FLANGE, DVI 105 MI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 0.15-0.7 MPA, SINGLE PORT, 3/16 INCH PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 17.1W, 150PSI, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2POSITION, 12VDC, 0.5W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2POSITION, 12VDC, 1W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3WAY, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4-WAY, 5 PORT, 24VDC, PEAK 0.21AMPS, HOLD 0.063 AMPS, 1-2 OPERATION STANDARD PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, BRASS, 2POSITION, NORMALLY CLOSED, 4MM ORIFACE, 220/230VAC, 8W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, COIL AND PLUG SOCKET, 5/3-WAY, CENTER POSITION, PRESSURIZED, 24 VDC, 4.2 W, 10 BAR, 175 MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, M20 SERISE, 5/2-WAY, DOUBLE SOLENOID, 24 VDC, 2 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MARK 7 SERIES, 4-WAY, 2-POSITION, SPRING RETURN, 1/8 NPTF BASE PORTS, 12 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MI-01 SERIES, 5/3 WAY CENTER POSITION CLOSED, 9 MM, 24 VDC, 4.2 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PV, 1.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERVO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLNOID VALVE, 350 BAR, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMOSTATIC EXPANSION VALVE, +10- 40C,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMOSTATIC EXSPANSION VALVE, +10- 40C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VACUUM BREAKER, 1/2 IN, 288A SERIES, ANTI-SIPHON, BRASS, 180 DEGREE F MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE BASE, 1/4NPT, SIZE 0. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE COIL, 120 VAC, 60 HZ, 2 WIRE, DECCO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE KIT, REPAIR BALL 1 1/2IN, 5 PIECE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE SEAL KIT, #7, FOR B&G PUMPS WITH 18844/189034/189100/ 186863 BEARING ASSEMBLIES, REPLACED BY 118681LF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE STEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, 0-3.5 BAR RANGE, 5 BAR MAX PRESSURE, 0-10 VOLTS SIGNAL TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, 1-1/4", 30 PSI, KUNKLE, 6010FFM01-LM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, 1/2 INCH NPT, 120 V, 60 HZ, 40 W, 140 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, 6 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, LOCK-OUT, BRASS, 1/4 NB, 150PSI, 92SCFM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, PNEUMATIC VALVE, 1-1/4IN SS, W/ A512 ACTUATOR, 125 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, W /HANDLE, 1-1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,SOLENOI D VALAVLE,5/2WAY,DOUBL E SOLENOID,24VDC,4.2 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,SOLENOI D VALVE,1/4IN NPT,120V 60HZ COIL,NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,SOLENOI D VALVE,3/2 WAY,DOUBLE SOLENOID,24VAC,4.2WA TTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,SOLENOI D VALVE,5/3 WAY,CENTER PORT EXHAUSTED,24VDC,4.2 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,SOLENOI D,METAL CANISTER TYPE,24V CONTINUOUS,W/FLAT BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| DISONTINUED BY MANUFACTURER, CHECK VALVE, DDCV DOUBLE FLAP, LIFTING, FLANGE CONNECTION, STAINLESS STEEL, . FREE 2 YEAR RADWELL WARRANTY | |
| DRAGON VALVES INC Valves 10M017 | |
| EXPANSION VALVE, 10-40DEG C. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, 1/4 INCH, 4 012 RMSA. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGE END SWING CHECK VALVE, 1IN NPT, 150LB MAX PRESSURE, ASTM CF8M . FREE 2 YEAR RADWELL WARRANTY | |
| FLOWTEK 3-PIECE VALVE SERIES 8000, 1000PSI, CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| GAS CONTROL VALVE, THERMOSTAT, RESIDENTIAL, NATURAL GAS, SHANK 2.625INCH. FREE 2 YEAR RADWELL WARRANTY | |
| GAS VALVE, 2 STAGE, SPARK IGNITION LP, 36D13/36H64. FREE 2 YEAR RADWELL WARRANTY | |
| GASKET, VALVE COVER, REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| GATE VALVE BRONZE 1-1/4IN THREADED FEMALE 125SWP. FREE 2 YEAR RADWELL WARRANTY | |
| GATE VALVE, CLASS 150, SIZE1-1/2, 150SWP, 300WOG. FREE 2 YEAR RADWELL WARRANTY | |
| GLOBE CHECK VALVE, 7 / 8 INCH ODS X ODS, 500 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| HANNIFIN Valves G-23-110/120 | |
| HERION GENERAL COMPONENTS,3/2 ON-OFF VALVE 24VDC 4-8BAR. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH FLOW SAFETY VALVE, 118CSS MODEL, ASME CODE, BRASS, STAINLESS STEEL, 1/2" NPT, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL 2 WAY BALL VALVE, 316/316L STAINLESS, SIZE 1-1/2 INCH, SERIES 6, SCH 10 BUTTWELD, OPEN UPSTREAM, OPTIONAL 2 INCH EXTENDED LOCKING LEVER HANDLE . FREE 2 YEAR RADWELL WARRANTY... | |
| INGERSOLL RAND Pneumatics 118597-12 | |
| IRRIGATION VALVES, DIAPHRAGM REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| KIT, SPOOL KIT, ACCESSORY, REBUILD KIT. FREE 2 YEAR RADWELL WARRANTY | |
| LINCOLN INDUSTRIAL, 244802, VALVE BODY, VALVE 1IN., LIFT EYE W/GASKET & 4SCREWS, NO. 244975. FREE 2 YEAR RADWELL WARRANTY | |
| LINCOLN, 84912, REPAIR KIT, PMP PACKING KIT, 1-3/4IN BORE. FREE 2 YEAR RADWELL WARRANTY | |
| LINE CONTROL VALVE, 3/8IN ODS, W/ TUBE EXTENSION, PACKLESS DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY | |
| MAC VALVES INC Valves 1111A-031 | |
| MAC VALVES INC Valves 1111A-038 | |
| MAC VALVES INC Valves 1111A-111 | |
| MAC VALVES INC Valves 111B-111AAAA | |
| MAC VALVES INC Valves 111B-111BA | |
| MAC VALVES INC Valves 111B-111BAAA | |
| MAC VALVES INC Valves 111B-111BAAR-408A | |
| MAC VALVES INC Valves 111B-111BAAR | |
| MAC VALVES INC Valves 111B-111CA | |
| MAC VALVES INC Valves 111B-111CAAA | |
| MAC VALVES INC Valves 111B-111CCAA | |
| MAC VALVES INC Valves 111B-111CCAB | |
| MAC VALVES INC Valves 111B-111JC | |
| MAC VALVES INC Valves 111B-113CAAA | |
| MAC VALVES INC Valves 111B-121NAAA | |
| MAC VALVES INC Valves 111B-421BA | |
| MAC VALVES INC Valves 111B-421BAAA | |
| MAC VALVES INC Valves 111B-501AAAG | |
| MAC VALVES INC Valves 111B-501BAAA | |
| MAC VALVES INC Valves 111B-501CC | |
| MAC VALVES INC Valves 111B-501JA | |
| MAC VALVES INC Valves 111B-501JB | |
| MAC VALVES INC Valves 111B-501JD | |
| MAC VALVES INC Valves 111B-504JB | |
| MAC VALVES INC Valves 111B-511JJ | |
| MAC VALVES INC Valves 111B-511JM | |
| MAC VALVES INC Valves 111B-591CAAA | |
| MAC VALVES INC Valves 111B-601CAAA | |
| MAC VALVES INC Valves 111B-611CA | |
| MAC VALVES INC Valves 111B-611CAAA | |
| MAC VALVES INC Valves 111B-611JB | |
| MAC VALVES INC Valves 111B-611JC | |
| MAC VALVES INC Valves 111B-611JD | |
| MAC VALVES INC Valves 111B-612CAAA | |
| MAC VALVES INC Valves 111B-871JB | |
| MAC VALVES INC Valves 113B-111AAAA | |
| MAC VALVES INC Valves 113B-111BA | |
| MAC VALVES INC Valves 113B-111BAAA | |
| MAC VALVES INC Valves 113B-111CA | |
| MAC VALVES INC Valves 113B-111CAAA | |
| MAC VALVES INC Valves 113B-111JB | |
| MAC VALVES INC Valves 113B-501BAAA | |
| MAC VALVES INC Valves 113B-501JB | |
| MAC VALVES INC Valves 113B-551BAAA | |
| MAC VALVES INC Valves 113B-601BAAA | |
| MAC VALVES INC Valves 113B-611CAAA | |
| MAC VALVES INC Valves 116B-611JB | |
| MAGNI CHECK VALVE, 3/8IN, . FREE 2 YEAR RADWELL WARRANTY | |
| MAGNI-CHECK VALVE,SPUN END, WITH STRAINER, 1/2IN, . FREE 2 YEAR RADWELL WARRANTY | |
| METAL WORK PNEUMATIC Pneumatics 1202002U | |
| METAL WORK PNEUMATIC Pneumatics 1202003 | |
| METAL WORK PNEUMATIC Pneumatics 1225053 | |
| METAL WORK PNEUMATIC Pneumatics 1226054U | |
| MK7 SERIES SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| MK7 SERIES, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| MK7 SOLENOID VALVE, 10-120V, 50/60HZ, 0.15A. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR MANIFOLD VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| MONNIER Pneumatics 111-3000-2 | |
| NEEDLE VALVE, 316L SS, 1/4 INCH FNPT, 9000 PSI @ 100°F. FREE 2 YEAR RADWELL WARRANTY | |
| NORDSON Valves 120324 | |
| NORGREN Pneumatics 11-018-100 | |
| NORGREN Pneumatics 11-018-110 | |
| NORGREN Pneumatics 11-044-019 | |
| NORGREN Pneumatics 11-044-102 | |
| PACKED ANGLE VALVE, 3/8" ODS X 1/4" SAE, 700 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT 6W 24VDC 2PIN MAL IPE LT. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT OPERATED SOLENOID VALVE, UNIVERSAL, INLINE MOUNTING, 3/2 NO-NC, 2/2 NO-NC, 1/8" NPTF, 110/120 VAC, 50/60 HZ, NON-LOCKING MANUAL OPERATOR, FLYING LEADS (18"), SAME AS 111B-111BA. FREE 2 YEAR RADWELL... | |
| PILOT OPERATED VALVE, UNIVERSAL IND. INLINE, 12 VDC (8.5 W), NON-LOCKING RECESSED (STD.), CONDUIT 1/2 NPS, NON-LOCKING RECESSED (STD.) , GROMMET. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT VALVE, VQ0 SERIES, CLEAN ROOM, FLUID: AIR/INERT GAS, OPERATING PRESSURE RANGE: 0.1MPA - 0.7MPA, (HIGH PRESSURE TYPE 0.8MPA), EFFECTIVE AREA MM 2 (CV): METAL SEAL 3.6 (0.2);, RUBBER SEAL:... | |
| PNEUMATIC CYLINDER SPRING RETURN, 1-1/16IN BORE, .5IN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC POSITIONER, 3-15 PSI, MAX PSI: 100, 1/4 INCH NPT PORT, -4 TO 158 F, LINEAR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, FR+L, 1/4, 20, 012, RMSA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MAX PRESSURE:300 PSI, 21 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MODEL 11, LOW PRESSURE, 0-12 PSI, 1/4" INLET/OUTLET PORT SIZE, NPTF THREADS, NITRILE, KNOB, RELIEVING NORMAL BLEED, STRAIGHT, BONNET (2 X 1/4-20 UNC). FREE 2 YEAR RADWELL WARRANTY... | |
| PNEUMATIC REGULATOR, OLD STYLE, 1/2IN NPT, NON-RELIEVING, 125PSI, GAUGE, 11 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE 1/8INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 150 PSI, ROLLER CAM, 1/8 INCH NPTF PORTS, UNIVERSAL, LEVER CAM PARALLEL TO PORTS 1&2 (OVERRIDE LEFT). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 150 PSI, SINGLE OPERATED, 3 PORT, 2 POSITION, MONOSTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATICALLY ACTUATED COMPACT DIAPHRAGM VALVE, WITH UNIONISED METRIC PLAIN SOCKET ENDS FOR SOCKET WELDING, NORMALLY CLOSED, CLASS/PN 6, TYPE CM/CP. FREE 2 YEAR RADWELL WARRANTY | |
| POWER COIL, 24 VDC, DUAL WIRE LEADS, 18 GAUGE WIRE, 24 IN LONG, 22 WATTS, 0.90 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION REGULATOR 1/4INCH. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION REGULATOR, 1/4" NPT PORTS, 8 TO 150 P.S.I, 32 TO 160 DEG F. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSSURE RELIEF VALVE, 3/4IN, 30PSI, TYPE F82. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 11 SERIES, 1/4" NPTF THREAD, 3 TO 150 PSI PRESSURE RANGE, 200 PSI MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 3 SCFM, 250 PSI, 5-125 PSIG, 1/4 INCH PORT. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, ADJUSTABLE, 3/8NPT, 2 TO 120 PSI, 100HR TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, ISO 1, SINGLE TYPE FOR PORT 1 REGULATION. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, MODEL 1000, PRECISION, 2-150 PSIG, 0.15-10.0 BAR, 15-1000 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, 1/2IN IN, 1IN OUT, 140PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, 1/2IN, 10.6CAP, 37SET. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, 1INCH, 175PSIG, 1124SCFM. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, 3/8 INCH PORT, PVDF, 10-150 PSI, 0.7-10.3 BAR, MWP= 375. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, CONSOLIDATED, 1/2IN SIZE, 250PSI, NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, HIGH FLOW (SAFETY) VALVE, BRASS & STAINLESS-STEEL BALL, INLET SIZE = 1/2 INCH NPT, ORIFICE = 0.343 INCH, RELIEF PRESSURE SETTING = 170 PSI. FREE 2 YEAR... | |
| PRESSURE RELIEF VALVE, MALE X FEMAL THREADED OR NPT, 1/2IN INLET SIZE, METAL TO METAL, PACKED LEVER, STEAM, SST SPRING MATERIAL, 125PSIG SET . FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, SAFETY RELIEF VALVE, POP OFF VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| PUSH BUTTON ACTUATOR, 1/8 INCH STEM DIAMETER, MOUNTS DIRECTLY ON VALVE STEM FOR MANUAL OPERATION OF VALVE, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| QUINCY AIR COMPRESSOR Valves 110513-200 | |
| QUINCY AIR COMPRESSOR Valves 110827-001 | |
| REFRIGERANT SHUT-OFF VALVE, STANDARD FLANGED BONNET, CARBON STEEL, SOCKET WELD, 1 1/2 INCH PORT SIZE, T51F TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| REFRIGERATION HAND EXPANSION SHUT-OFF VALVE, STEEL, HANDWHEEL HANDLE, STANDARD BOLTED BONNET, SOCKET WELD CONNECTION, ANGLE BODY, T61F TYPE, 1/2 INCH PORT SIZE (15 MM), 25 BAR, 363 PSIG. FREE 2... | |
| REGULATOR, 1 - 4.1 BAR, 150PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 1/4IN NPT, 6-150PSIG, 70 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, MODULAR, CLEAN ROOM, SERIES AR, PORT SIZE: 1/4. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, OLD STYLE, 0.3-3.5, NPT1/2IN. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, OLD STYLE, 3/8IN PTF, 0.3-8.6BAR,. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, OLD STYLE, INLINE, 1/2 IN NPTF, 400 PSIG 28 BAR MAX, 125 PSIG 8.6 BAR MAX. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, OLD STYLE, INLINE, 3/4. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, PILOT OPERATED, R24/R42, 1/2 IN PTF, RELIEVING. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATORS - OLD STYLE,PILOT REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATORS - OLD STYLE,PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATORS - OLD STYLE,REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATORS, OLD STYLE,REG 400 PSI IN,125 PSI OUT. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, 1/2IN NPT, 125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, 125PSI, 3/4INCH INLET. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, 3/4 IN X 3/4 IN, #790-50,. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, 3/4", 140 PSI, 72 GPM. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, 3/4IN PIPE, 36PSI. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VAVLE, T HANDLE, ADJUSTABLE 0-250PSI, LEAD FREE BRASS, 1/2 INCH CONNECTION, MALE THREADED NPT, 1/2 INCH FEMALE THREADED NPT CONNECTION, F5300A. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, SINGLE SOLENOID VALVE, 1/4" & 3/8", V-39 VITON BODY O-RINGS, EMG3 BUNA-N SOLENOID GASKETS. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT SOLENOID, FOR 1 1/2 AND 2" 252 SERIES AND VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| ROSS CONTROLS , PNEUMATIC VALVE , 1/4IN, 3/2 ONE WAY, NC, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY, INCOMPLETE - MISSING VOLTAGE CODE. FREE 2 YEAR RADWELL WARRANTY | |
| ROSS CONTROLS Pneumatics 1223B2001 | |
| SAFETY RELIEF VALVE, 1/4 INCH NPT, 50PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY RELIEF VALVE, ASME CODE 112CSS MODEL, BRASS, STAINLESS STEEL BALL, 1/4" NPT, 15 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY RELIEF VALVE, ASME CODE 112CSS MODEL, BRASS, STAINLESS STEEL BALL, 1/4" NPT, 185 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY RELIEF VALVE, ASME CODE 112CSS MODEL, BRASS, STAINLESS STEEL BALL, 3/8" NPT, 100 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY RELIEF VALVE, SERIES 900, MALE X FEMALE NPT, 3/4INCH INLET SIZE, VITON SEAT/SEAL MATERIAL, THREAD CAP WITH GAG, 20.0 SET PRESSURE, 3/4PSI SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY VALVE, 1/4 INCH NPT, 250 PSI, PULL RING ACTUATOR, 0.25 SQ-IN ORIFICE SIZE, 148 CFM, STAINLESS STEEL STEM MATERIAL, STEAM MEDIA, HARD SEAT, ASME CODED. FREE 2 YEAR RADWELL... | |
| SAFETY VALVE, 1/4 INCH NPT, SET PRESSURE - 100 PSI, STAINLESS STEEL, HARD SEAT, SPRING, ASME CODED. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY VALVE, 1/4 INCH NPT, SET PRESSURE - 110 PSI, STAINLESS STEEL, HARD SEAT, SPRING, ASME CODED. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY VALVE, 1/4 INCH NPT, SET PRESSURE - 150 PSI, STAINLESS STEEL, HARD SEAT, SPRING, ASME CODED. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY VALVE, 1/4 INCH NPT, SET PRESSURE - 90 PSI, STAINLESS STEEL, HARD SEAT, SPRING, ASME CODED. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY VALVE, 1/4 INCH NPT, SET PRESSURE - 95 PSI, STAINLESS STEEL, HARD SEAT, SPRING, ASME CODED. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY VALVE, MODEL 118CSS, BRASS BODY, SS BALL, HARD SEAT, 1IN NPT, 150PSI PRESSURE RELIEF SETTING, ASME CODED. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY VALVE, PRESSURE RELIEF, MODEL 6010, SIDE OUTLET, 0.216 IN2 ORIFICE, 3/4 IN INLET, 1 IN OUTLET, METAL SEAL, PLAIN LEVER, AIR/GAS ASME SEC VIII/XIII, SS SPRING, 50 PSIG PRESSURE. | |
| SAFETY VALVES, 140PSI, 1/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY VALVES, VENT TO ATMOSPHERE, HARD SEAT, 1/2" NPT 200 PSI ASME CODED, ASME CODE HIGH FLOW BRASS SAFETY VALVE WITH STAINLESS STEEL BALL. FREE 2 YEAR RADWELL WARRANTY | |
| SANITARY BALL VALVE, 2-WAY, STAINLESS STEEL, 1/2 INCH CLAMP, LOCKABLE HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| SANITARY BALL VALVE, SERIES 5, 2-WAY, 1 INCH, 900 PSIG, 316SS, EXTERNAL TUBE BUTTWHELD, RTFE SEAT,. FREE 2 YEAR RADWELL WARRANTY | |
| SEAL KIT, PRODUCT SIDE, FOR CONSTANT PRESSURE VALVE, EPDM, 2.5 . FREE 2 YEAR RADWELL WARRANTY | |
| SEAT VALVE, 1-1/2IN, 3PORT, 6BAR OPERATING PRESSURE, 6-8BAR CONTROL AIR PRESSURE, . FREE 2 YEAR RADWELL WARRANTY | |
| SENTINEL RELIEF VALVE, 1/2", NON-CODE STEAM, 302 SST, 85 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO VALVE, 350/210BAR, 15VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SHUT-OFF VALVE, 3000 PSI, 1/2 -14 NPT, FORGED BRASS BODY, NITROUS OXIDE 3000PSI MAX, ACETYLENE 250PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SHUTOFF VALVE, PACKED ANGLE, 1/4 INCH FFL SWIVEL BOTTOM INLET X 1/4 INCH MFL SIDE OUTLET, 500 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| SIGNAL VALVE, AIR SIGNAL VALVE FOR POWER MASTER, 3 AIR MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE SOLENOID VALVE, WITH CONNECTOR, SUB-BASE MOUNTING W/COIL AND PLUG SOCKET. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID 110/50 115/60 1000PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID AIR VALVE, 110-120VAC, 150PSI, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID AIR VALVE, 3 WAY, 1 / 8 INCH NPT, 24 VDC, 6 W, 150 PSI 10 BAR MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 110/120 VAC, 50/60 HZ, 8.1 / 7.9 VA, MODEL NO. 8-22-5, W 7516, 60 V DC, MAX 6.9, MH 13513. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 12 VDC, 24 VOLTS, 50/60 HZ, 150 PSIG, 10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 24 DC VOLT, DIN CONNECTION COIL LEAD LENGTH, CLASS F, 4.8 WATT, NEMA 4 ENCLOSURE, USE WITH ARO SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID DIRECTIONAL VALVE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID DIRECTIONAL VALVE, AC 100V, 50/60HZ, AC 110V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID DIRECTIONAL VALVE, DOUBLE, 3 WATT, 25 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID KIT, 115VAC, 3/4-20 THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALE, NORMALLY CLOSED, 1//2" ,0.1-20.0 BAR, STAINLESS STEEL,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 120V 60CY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 14.5-232PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 24V 50HZ 10W 500PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 24VDC 2.8BAR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 2POS COIL 24VDC W/PORT 3FITTING 4MM. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 120 VAC, 50/60 HZ, 16 MM SIZE, DIN 43650C, NEMA 4. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE LEVER ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE ROCKER MECHANISM, SOLENOID VALVE, SERIES 110, FOR SUPPORT PLATE 3/2 U 3 CANNULAS, WITH COIL 24V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE WITH BASE, 100-115/50, 110-120/60, .09 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES UNIVERSAL VALEVE, 1/8 INCH NPTF PORT SIZE, 24 VDC, 6 WATT, NON-LOCKING MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 1/4 INCH NPTF PORT SIZE, 12 VDC, 6 W, FLYING LEADS, 18 INCH WIRE LENGTH, 3-WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 1/4 INCH NPTF PORTS, 220/240 VAC, 50/60 HZ, 6.5 W, VAC TO 150 PSI, 2 POSITION, 3 WAY, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT,... | |
| SOLENOID VALVE, 100 SERIES, 1/8 INCH NPTF PORTS, 110/120 VAC, 50/60 HZ, WIRING BOX WITH 1/2 INCH NPS CONDUIT, 18 INCH WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 110/120 VAC, 50/60 HZ, 0.125 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 110/120 VAC, 50/60 HZ, 6.8 W, 150 PSI, 1/8 IN NPT PORTS, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 110/120 VAC, 50/60 HZ, 6.8 WATTS, VAC TO 150PSI, SINGLE SOLENOID, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 24 VDC, 17.1 W, 1/8 INCH NPT PORTS, SQUARE CONNECTOR, MALE ONLY, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 24 VDC, 2.5 WATTS, 150 PSI, 1/8 INCH NPT PORT SIZE, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT, 18 INCH WIRE LENGTH, 3-WAY, 2 POSITION. | |
| SOLENOID VALVE, 100 SERIES, 24 VDC, 6 W, 18CV, 1/8IN NPT, 18IN WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/4" NPTF PORT SIZE, UNIVERSAL, 110-120 V AC, 50/60 HZ, NO MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/4" NPTF PORT SIZE, UNIVERSAL, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2" NPS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/4" NPTF PORT SIZE, UNIVERSAL, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS (18"). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/4" NPTF PORT SIZE, UNIVERSAL, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX W/ 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/4" NPTF PORT SIZE, UNIVERSAL, 220-240 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX W/ 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/4" NPTF PORT SIZE, UNIVERSAL, 24 V DC, 17.1 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8 INCH NPTF PORT SIZE, UNIVERSAL, 24 V DC, 8.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 110-120 V AC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR WITH LIGHT, WIRING BOX W/ 1/2 INCH NPS CONDUIT. FREE 2... | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 110-120 V AC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR WITH LIGHT, WIRING BOX W/ 1/2 INCH NPS CONDUIT. FREE 2... | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPT CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 12 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 220-240 V AC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2" NPS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 220-240 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2" NPS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 220-240 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS (18"). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 220-240 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 24 V AC, 50-60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 24 V DC, 17.1 W, NO MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 24 V DC, 17.1 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 24 V DC, 17.1 W, NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX W/ 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 24 V DC, 8.5 W, NON-LOCKING RECESSED MANUAL OPERATOR WITH LIGHT, WIRING BOX W/ 1/2 INCH NPS CONDUIT. FREE 2... | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 24 V DC, 8.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2" NPS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 24 V DC, 8.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 24 V DC, 8.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 24 V DC, 8.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 24 VDC (2.5 W), LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPT CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 24 VDC (6 W), NON-LOCKING EXTENDED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX W/ 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 280-440/440-480 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, 3-WAY, 1/8" NPTF PORT SIZE, UNIVERSAL, 48 VDC (5.8 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, AIR SOLENOID, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, MODIFICATION 2309, 3-PIN CONDUIT CONNECTOR, 24VDC, 17.1W, 3-WAY, 0-150PSI, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, SINGLE OPERATOR, 12 VDC, 150 PSI, 8.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, SINGLE OPERATOR, 24 VDC, 2.5 W, 150 PSI, 1/8 INCH NPT PORT, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, SINGLE OPERATOR, 24 VDC, 4 W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, SINGLE SOLENOID, 110-120 V, 50-60HZ, 6.8 W ,150 PSI, 1/2 INCH CONDUIT, FLYING LEADS, NON-LOCKING EXTENDED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, SINGLE SOLENOID, 24 VDC, 6 W, 150 PSI, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, UNIVERSAL VALVE, NON-LOCKING MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100 SERIES, VAC TO 150 PSI, 24 V DC, 6 WATT, 1/8 IN NPT PORTS, UNIVERSAL VALVE, NON-LOCKING MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 6 WATT, 3 PORT, 3 WAY, N/C. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120V, 50/60HZ, 6.8W, 150PSI, 1/8 IN NPT PORTS, WITH JIC WIRING BOX WITH 1/2" NPS CONDUIT, **SAME AS 111B-111CA**. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1100 SERIES, 3-WAY, 1/4 INCH NPTF, NC ONLY VALVE, PALM BUTTON. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1100 SERIES, 3-WAY, 1/4 INCH NPTF, UNIVERSAL VALVE, CAM ROLLER PERPENDICULAR TO PORTS 1 & 2. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1100 SERIES, 3-WAY, 1/8 INCH NPTF, UNIVERSAL VALVE, PALM BUTTON (PANEL MOUNTING). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1100 SERIES, 3-WAY, 1/8 INCH NPTF, UNIVERSAL VALVE, PALM BUTTON WITH GUARD. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1100 SERIES, 3-WAY, 1/8 INCH NPTF, UNIVERSAL VALVE, PALM BUTTON. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1100 SERIES, 3-WAY, 1/8 INCH NPTF, UNIVERSAL VALVE, PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, DOUBLE SOLENOID PILOT W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, VALVE UNIT ONLY, PLUG-IN AC W/LIGHT, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, DOUBLE SOLENOID PILOT W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, VALVE UNIT ONLY, PLUG-IN DC W/LIGHT, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, DOUBLE SOLENOID PILOT W/FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY OPEN CENTER, VALVE UNIT ONLY, PLUG-IN AC W/LIGHT, 110-120 V AC, 50/60 HZ. FREE 2... | |
| SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, DOUBLE SOLENOID PILOT W/FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY OPEN CENTER, VALVE UNIT ONLY, PLUG-IN DC W/LIGHT, 24 V DC. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, DOUBLE SOLENOID PILOT, W/ FLUSH NON-LOCKING OVERRIDE, 2-POSITION/4-WAY, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, SINGLE SOLENOID PILOT, (SPRING RETURN) W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, INDIVIDUAL BASE, SIDE PORTS, INDIVIDUAL EXHAUST, PLUG-IN DC W/LIGHT, NPTF, FLUSH LOCKING OVERRIDE,... | |
| SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, SINGLE SOLENOID PILOT, (SPRING RETURN) W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE SOLENOID INTERNAL CIRCUIT BOARD, PLUG-IN DC... | |
| SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, SINGLE SOLENOID PILOT, (SPRING RETURN) W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, SINGLE SOLENOID INTERNAL CIRCUIT BOARD, PLUG-IN DC... | |
| SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, SINGLE SOLENOID PILOT, (SPRING RETURN) W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, VALVE UNIT ONLY, PLUG-IN AC W/LIGHT, 110-120 V AC, 50/60 HZ. FREE 2... | |
| SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, SINGLE SOLENOID PILOT, (SPRING RETURN) W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, VALVE UNIT ONLY, PLUG-IN AC W/LIGHT, 24 V AC, 50/60 HZ. FREE 2... | |
| SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, SINGLE SOLENOID PILOT, (SPRING RETURN) W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, VALVE UNIT ONLY, PLUG-IN DC W/LIGHT, 24 V DC. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, SINGLE SOLENOID PILOT, (SPRING RETURN) W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, Z2 W/ RIBBON CABLE CONNECTOR, PLUG-IN DC W/LIGHT, NPTF, 24 V DC. FREE... | |
| SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, SINGLE SOLENOID PILOT, (SPRING RETURN) W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, Z2 W/SPEED CONTROL, PLUG-IN DC W/LIGHT, PUSH-IN FITTING, FLUSH LOCKING OVERRIDE, 24 V... | |
| SOLENOID VALVE, 2012 SERIES, SINGLE SOLENOID PILOT, SPRING RETURN, WITH FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, PLUG-IN DC WITH LIGHT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 20 WATT, 0-50 PSI, 3-WAY, IP65, 1/4" NPT, 3-WAY UNIVERSAL NORMALLY CLOSED OR NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 8.5 W, 150 PSI, 1/8IN NPT PORTS, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24V, FOR HUMIDIER MODELS 400-700. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VAC, 50/60HZ, 6.7W, 150PSI, 1/8IN NPT PORTS, 2 POSITION, 3 WAY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 6W, 150PSI, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 8.5W, 1/8IN NPT PORTS, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 25-110PSI, 1/4IN-PORT, (S105-3D). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 25-150PSI, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3-WAY, INLINE, 1/4" NPTFPORTS, 24 VDC (6W), SQUARECONNECTOR WITH LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5 PORT, CLEAN SERIES, OPERATING PRESSURE RANGE: -100KPA TO 0.7MPA, COIL: 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, BRASS, 2POSITION, NORMALLY CLOSED, 4MM ORIFACE, 24VDC, 9W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, COIL ,150PSI ,24VDC ,8.5W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DC24V, 110 SERIES, SINGLE PILOT TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DC24V,NC,2 PORT,300MM LEADS . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, END PLATES, 701483. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MARK 7 BASE ,W/O COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MARK 7 SERIES, 4-WAY, 2-POSITION, SPRING RETURN, 1/8 NPTF BASE PORTS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MARK 7 SERIES, 4-WAY, 2-POSITION, SPRING RETURN, 1/8 NPTF BASE PORTS, 110-120 VAC, 50/60 HZ, 4 W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MARK 7 SERIES, 4-WAY, 2-POSITION, SPRING RETURN, 1/8 NPTF BASE PORTS, 12 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MARK 7 SERIES, 4-WAY, 2-POSITION, SPRING RETURN, 1/8 NPTF BASE PORTS, 24 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MARK 7 SERIES, 4-WAY, 2-POSITION, SPRING RETURN, 1/8 NPTF BASE PORTS, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MARK 7 SERIES, 4-WAY, 2-POSITION, SPRING RETURN, 1/8 NPTF BASE PORTS, NO SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MARK 7 SERIES, 4-WAY, 2-POSITION, SPRING RETURN, 1/8 NPTF BASE PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MARK 7 SERIES, 4-WAY, 2-POSITION, SPRING RETURN, 1/8” NPTF BASE PORTS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MARK 7 SERIES, 4-WAY, 2-POSITION, SPRING RETURN, 1/8” NPTF BASE PORTS, 12 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MARK 7 SERIES, 4-WAY, 2-POSITION, SPRING RETURN, 1/8” NPTF BASE PORTS, 24 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MARK 7 SERIES, 4-WAY, 2-POSITION, SPRING RETURN, 1/8” NPTF BASE PORTS, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK7 SERIES, 0.15 AMPS, 110/120 VAC, 50/60 HZ, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT OPERATED, UNIVERSAL VALVE, INLINE MOUNTING, 3/2 NO-NC, 2/2 NO-NC, 1/4" NPTF, 110/120 VAC, 50/60 HZ, NON-LOCKING MANUAL OPERATOR, FLYING LEADS (18"), SEE 113B-111BA - LAST 2 A'S... | |
| SOLENOID VALVE, PNEUMATIC, REMOTE AIR, 2 POSITION, 3 WAY, 1/4 IN NPTF, NON-LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ROCKER MECHANISM, COIL 24V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES 100, UNIVERSAL, 2 POSITION, 3-WAY, 1/8 INCH NPTF, NON-LOCKING, 6 WATT, 24 VDC, MILITARY TYPE 2 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE SOLENOID, 2 POSITION, 3-WAY, 24 VDC, 8.5 WATT, NON-LOCKING RECESSED OPERATOR, 1/4 INCH NPT PORT SIZE, 0-150 PSI, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, SPRING RETURN, 504 VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, TUBE BORE 1 METER, RUBBER SEAL, 2 POSITION SINGLE, 0.15 - 0.7 MPA, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, UNIVERSAL VALVE, 1/8 INCH NPTF, 24 VDC COIL, 8.5 WATT, NON-LOCKING, FLYING LEADS, 18 INCHES. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, UNIVERSAL, 2 POSITION, 3 WAY, 1/4 INCH NPT, 110/120 VAC, 50/60 HZ, 6.8 WATT, EXTENDED, NON-LOCKING, WIRING BOX W/ 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, VAC TO 16PSI . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE,116 PSIG,2POS,4WAY,24VDC ,P MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SPOOL KIT FOR SOLENOID VALVE A2XXBD, 2 SNAP RINGS, 2 O-RINGS. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD BALL VALVE, STANDARD PORT, STAINLESS STEEL 1 PIECE, INLINE - ONE WAY FLOW, FNPT X FNPT ENDS, LOCKING LEVER HANDLE, 800 WOG, 150 WSP, 1/2" PIPE. FREE 2 YEAR... | |
| STOP VALVE, MULTI-TURN, 3/8 IN FNPT, 3/8 IN OD, NO LEAD, CHROME BRASS, STRAIGHT, 110 CWP. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS 117378, VALVE, HYDRAULIC, DROP IN REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSTATIC EXPANSION VALVE, 3/8X1/2 R404A 1/2-1T TXV; 30". FREE 2 YEAR RADWELL WARRANTY | |
| THRUSTER, TWO SHAFT, .250IN SHAFT, .56IN BORE. FREE 2 YEAR RADWELL WARRANTY | |
| UV VALVE 30T. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE 3/2 NC PAD MOUNT PPS 1.5 MM NBR SCREW MO 22-2.5W VALVE / SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE 3/2 NO PAD MOUNT PPS 1.5 MM NBR SCREW MO 22-2.5W VALVE / SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE 3WAY SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE ASSY REPLACEMENT FOR 11009. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COVER GASKET KIT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE PLATE KIT, STD EFFICIENCY, NON - UNLOADING, 4 ROUND PORTS, . FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REBUILD KIT, 4 PACK, 1 INCH VITON FDA. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REBUILD KIT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REMOTE CONTROL RM110. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT DIAPHRAGM ONLY 1/2X3/4X6IN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT, 39 SERIES, INCLUDES GASKETS, REPLACEMENT PARTS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SILICONE, LUBRICANT AND SEALER, 5.3OZ. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE STEM REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, BALL VALVE, 1/2 INCH NPT, DN 15, CARBON STEEL BODY, 316 SS BALL/STEM, ACETAL SEATS, GRAPHITE SEALS, MODEL C, SERIES 3000. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, BALL VALVE, 1/4 INCH NPT, DN 8, 316 SS BODY, 316 SS BALL/STEM, FILLED PTFE SEATS, GRAPHITE SEAL, MODEL C, 3000 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, BRASS, 0-800PSI,1/4 IN, MALE NPT (INLET & OUTLET). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, C.VALVE ST, F.TUBE D, 6 SSV. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, CONNECTOR,C/ROOM (DC). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DIAPHRAGM, 1/2 W / 15 C, W/ REDUCING 1.5 TC X 0.5 NPI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, GATE VALVE, 1-1/2 INCH, BRONZE BODY, 150 SWP - 300 WOG, SOLID WEDGE DISC, RISING STEM, UNION BONNET, THREADED ENDS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, GATE VALVE, 2 INCH, BRONZE BODY, 150 SWP - 300 WOG, SOLID WEDGE DISC, RISING STEM, UNION BONNET, THREADED ENDS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, GATE VALVE, BRONZE, 200 SWP - 400 WOG, THREADED CONNECTION, UNION TYPE, 1/2 INCH, RISING STEM, KNOB ACTUATED, FOR NON-POTABLE WATER. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, LATERAL, 2/2 WAY,0-200BAR, ST: 4-8BAR,N.C.,. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, MAX 300PSI, 1-1/4IN NPT, VITON SEAL/SEAT, THREADED CUP, LIQUID ASME SECTION VIII, SPRING: SS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PA7 SERIES, AIR PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SGL SOL, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOL, CLEAN ROOM. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, CLEAN ROOM, 3 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, THREADED SPRING CHECK VALVE, 3/4 INCH FNPT, BRASS, MAXIMUM PRESSURE: 400 PSI, . FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, TUFLINE, 1IN PORT, 160 MAX PSI, 400 DEGREE F MAX, ALLOY . FREE 2 YEAR RADWELL WARRANTY | |
| VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVES, 100 SERIES, 316SS, NEEDLE V 1/4 TUBE FITTING X 1/4 TUBE FITTING .172. FREE 2 YEAR RADWELL WARRANTY | |
| W588C79 PI EPS,SS SCR,LAR. FREE 2 YEAR RADWELL WARRANTY | |
| WATTS WATER TECHNOLOGIES Valves 0121627 | |
| WEIR TYPE DIAPHRAGM VALVE, 3/4INCH FRAMED CI LINED . FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |