MAC Valves, Inc. USA Solenoid Valve 35A-AAA-DDFA-1BA

Description
MAC VALVES INC Valves 35A-AAA-DDFA-1BA
Description
MAC VALVES INC Valves 35A-AAA-DDFA-1BA

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 35A-AAA-DDFA-1BA

MAC VALVES INC Valves 35A-AAA-DDFA-1BA

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Name Solenoid Valve
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valve - 163021351 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Check
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-42-CP100 9X11 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
8mm CHIPPROP - 14-216CA06021 - IMI Life Science
Specs
Valve Type Control Valve
Media Gas
Valve Size 0.02 inch (0.60 mm)
View Details