MAC Valves, Inc. USA Solenoid Valve 35A-BAS-DFFJ-1KE

Description
SOLENOID VALVE, 24VDC, 2.4W, VAC-120 PSI, 1/8 INCH NPTF, SQUARE CONNECTOR W/ LIGHT, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 24VDC, 2.4W, VAC-120 PSI, 1/8 INCH NPTF, SQUARE CONNECTOR W/ LIGHT, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 107389654 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
107389654
Solenoid Valve 107389654
SOLENOID VALVE, 24VDC, 2.4W, VAC-120 PSI, 1/8 INCH NPTF, SQUARE CONNECTOR W/ LIGHT, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 24VDC, 2.4W, VAC-120 PSI, 1/8 INCH NPTF, SQUARE CONNECTOR W/ LIGHT, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 107389654
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Pneumatic Solenoid Valves - 2021298 - RS Components, Ltd.
Specs
Valve Type Solenoid
Media Air
Valve Size 0.12 inch (3.17 mm)
View Details
Air solenoid valve - CPE14-M1BH-5/3BS-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers