MAC Valves, Inc. USA Solenoid Valve 35A-B00-DFFJ-1KB

Description
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, VALVE LESS BASE, UNIVERSAL, 24 VDC 2.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ PROTECTION DIODE. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, VALVE LESS BASE, UNIVERSAL, 24 VDC 2.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ PROTECTION DIODE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 116032604 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
116032604
Solenoid Valve 116032604
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, VALVE LESS BASE, UNIVERSAL, 24 VDC 2.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ PROTECTION DIODE. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, VALVE LESS BASE, UNIVERSAL, 24 VDC 2.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ PROTECTION DIODE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 116032604
Product Name Solenoid Valve
Valve Type Poppet; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Slide Gate Seat-Protected Valves - IsoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Gate
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; LP Gas; Steam
View Details
22mm MINISOL - 09-311-103-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details
Controller, Inflation Nitrogen, 1/2
Specs
Media Gas
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details