MAC Valves, Inc. USA Solenoid Valve 35A-AAA-DDAJ-1KE

Description
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT AND PROTECTION DIODE. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT AND PROTECTION DIODE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 54810815 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
54810815
Solenoid Valve 54810815
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT AND PROTECTION DIODE. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, UNIVERSAL VALVE, 1/8 INCH NPTF, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT AND PROTECTION DIODE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 35A-AAA-DDAJ-1KE

MAC VALVES INC Valves 35A-AAA-DDAJ-1KE

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 54810815
Product Name Solenoid Valve Solenoid Valve
Valve Type Poppet; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Fire Safe Valves, SXX-FVMB -  - Rotork plc
Specs
Media Water; Air
Maximum Pressure 174.00 psi (122 m H2O)
Flow (Cv) 2.40
View Details
VALVES - BP-025-SS-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-26-C 6X6 FPT 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
V Series Metal Seated Ball Valves - V1-3: 1/2-2, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details