ASCO Pneumatic Filter Regulator 34201403

Description
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 0-150 PSI, 2-1/4 NPT PORT, 1-1/8 NPT PORT, CLEAR BOWL. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 0-150 PSI, 2-1/4 NPT PORT, 1-1/8 NPT PORT, CLEAR BOWL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter Regulator - 1095696 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter Regulator
1095696
Pneumatic Filter Regulator 1095696
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 0-150 PSI, 2-1/4 NPT PORT, 1-1/8 NPT PORT, CLEAR BOWL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 0-150 PSI, 2-1/4 NPT PORT, 1-1/8 NPT PORT, CLEAR BOWL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 1095696
Product Name Pneumatic Filter Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Pneumatic Pilot Valves, PPV-16 -  - Rotork plc
Specs
Valve Type Pilot
Media Water; Air
Maximum Pressure 174.00 psi (122 m H2O)
View Details
VALVES - BP-049-SS-T-SW-L-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - EBQ BODY 2X4 ODF - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.25 inch (6.35 mm)
View Details
Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details