VAST STOCK CO., LIMITED Datasheets for Speakers

Speakers produce and transmit sounds carried by electrical or radio signals.  This product category is primarily for industrial and OEM speakers rather than those for home use.
Speakers: Learn more

Page: 1 2 3 4 5
Product Name Notes
Speakers & Transducers 0.1W 8ohms 650Hz 29mm round
Speakers & Transducers 0.25W 8ohms 380Hz 50.5mm square
Speakers & Transducers 0.2W 8ohms 520Hz 26mm round
Speakers & Transducers 0.3W 8 Ohm 850Hz SMT 15mm sq mylr Sm2Co17
Speakers & Transducers 0.5W 8ohms 500Hz 40mm round w/wire
Speakers & Transducers 0.5W 8ohms 600Hz 28mm round
Speakers & Transducers 0.7W 6ohm 550Hz 15x11mm Solder Pads
Speakers & Transducers 0.7W 6ohm 550Hz 15x11mm Wire Leads
Speakers & Transducers 0.7W 6ohm 600Hz 15x11mm Solder Pads
Speakers & Transducers 0.7W 6ohm 600Hz 15x11mm SpringContct
Speakers & Transducers 0.7W 6ohm 600Hz 15x11mm Wire Leads
Speakers & Transducers 0.7W 6ohm 900Hz 16x9mm Solder Pads
Speakers & Transducers 0.7W 6ohm 900Hz 16x9mm SpringContact
Speakers & Transducers 0.7W 6ohm 900Hz 16x9mm Wire Leads
Speakers & Transducers 0.7W 8 Ohm 850Hz SMT 13mm sq mylar SM2CO
Speakers & Transducers 0.7W 8ohm 1100Hz 18x13mm Solder Pads
Speakers & Transducers 0.7W 8ohm 1100Hz 18x13mm SpringContct
Speakers & Transducers 0.7W 8ohm 1100Hz 18x13mm Wire Leads
Speakers & Transducers 0.7W 8ohm 550Hz 15x11mm Solder Pads
Speakers & Transducers 0.7W 8ohm 550Hz 15x11mm SpringContct
Speakers & Transducers 0.7W 8ohm 550Hz 15x11mm Wire Leads
Speakers & Transducers 0.7W 8ohm 700Hz 15x11mm Solder Pads
Speakers & Transducers 0.7W 8ohm 700Hz 15x11mm SpringContct
Speakers & Transducers 0.7W 8ohm 700Hz 15x11mm Wire Leads
Speakers & Transducers 0.7W 8ohm 850Hz 16x9mm Solder Pads
Speakers & Transducers 0.7W 8ohm 850Hz 16x9mm SpringContact
Speakers & Transducers 0.7W 8ohm 850Hz 16x9mm Wire Leads
Speakers & Transducers 0.8W 6Ohm 600Hz 16x9.1 SpringContact
Speakers & Transducers 0.94W 6 Ohm 550Hz 15x11 spring contact
Speakers & Transducers 1.5W 8Ohm 850Hz Clth 24x14mm Solder Pads
Speakers & Transducers 1.5W 8Ohm 850Hz Clth 24x14mm Wire Leads
Speakers & Transducers 10 cm (4") 2-way coaxial loudspeakers, 10 cm polypropylene cone & polycarbonate dome tweeter, integrated crossover, 50-70W, 80 20000 Hz, 110Hz
Speakers & Transducers 10 cm (4") ceiling speaker, white metal cover (RAL 9010)
Speakers & Transducers 10 cm (4") ceiling-mounted speaker, white cover (RAL 9010), 140 Hz, 75-20000 Hz, 20-30W
Speakers & Transducers 10W 8ohms 115Hz 102mm square
Speakers & Transducers 12x6x2mm 20mW IP67 32ohm 450Hz spring
Speakers & Transducers 13 cm (5") 2-way coaxial loudspeaker, standard basket & piezoelectric tweeter, 20-30W, 60 15000 Hz, 4 Ohm, 95Hz
Speakers & Transducers 13 mm (0.5") ferro- fluid cooled tweeter
Speakers & Transducers 14 mm (0.6") dome driver
Speakers & Transducers 15x11mm rectangle 0.7W 8ohm 500Hz
Speakers & Transducers 15x11mm rectangle 0.8W 8ohm 500Hz
Speakers & Transducers 15x11mm rectangle 0.8W 8ohm 550Hz
Speakers & Transducers 15x11x2.5mm .7W IP67 6 ohm 550Hz spring
Speakers & Transducers 15x11x2.5mm .7W IP67 6ohm 550Hz SolderPad
Speakers & Transducers 15x11x2.5mm .7W IP67 6ohm 550Hz WireLead
Speakers & Transducers 15x11x2.5mm .7W IP67 8ohm 700Hz SolderPad
Speakers & Transducers 15x11x2.5mm .7W IP67 8ohm 700Hz Spring
Speakers & Transducers 15x11x2.5mm .7W IP67 8ohm 700Hz WireLead
Speakers & Transducers 15x11x3.5mm .7W IP67 6ohm 600Hz SolderPad
Speakers & Transducers 15x11x3.5mm .7W IP67 6ohm 600Hz spring
Speakers & Transducers 15x11x3.5mm .7W IP67 6ohm 600Hz WireLead
Speakers & Transducers 15x11x3.5mm .7W IP67 8 ohm 550Hz spring
Speakers & Transducers 15x11x3.5mm .7W IP67 8ohm 550Hz SolderPad
Speakers & Transducers 15x11x3.5mm .7W IP67 8ohm 550Hz WireLead
Speakers & Transducers 15x11x3mm .7W IP67 6ohm 600Hz SolderPad
Speakers & Transducers 15x11x3mm .7W IP67 6ohm 600Hz spring
Speakers & Transducers 15x11x3mm .7W IP67 6ohm 600Hz WireLead
Speakers & Transducers 15x11x3mm .7W IP67 8ohm 700Hz SolderPad
Speakers & Transducers 15x11x3mm .7W IP67 8ohm 700Hz Spring
Speakers & Transducers 15x11x3mm .7W IP67 8ohm 700Hz WireLead
Speakers & Transducers 15x6x2mm 20mW IP67 32ohm 550Hz spring
Speakers & Transducers 16x9mm rectangle 0.8W 6ohm 600Hz
Speakers & Transducers 16x9mm rectangle 0.8W 8ohm 550Hz
Speakers & Transducers 16x9x2.5mm .7W IP67 8 ohm 550Hz spring
Speakers & Transducers 16x9x2.5mm .7W IP67 8ohm 550Hz SolderPad
Speakers & Transducers 16x9x2.5mm .7W IP67 8ohm 550Hz WireLead
Speakers & Transducers 16x9x3mm .7W IP67 6ohm 600Hz SolderPad
Speakers & Transducers 16x9x3mm .7W IP67 6ohm 600Hz spring
Speakers & Transducers 16x9x3mm .7W IP67 6ohm 600Hz WireLead
Speakers & Transducers 16x9x3mm .7W IP67 8 ohm 550Hz spring
Speakers & Transducers 16x9x3mm .7W IP67 8ohm 550Hz SolderPad
Speakers & Transducers 16x9x3mm .7W IP67 8ohm 550Hz WireLead
Speakers & Transducers 17 cm (6.5") ceiling full-range speaker
Speakers & Transducers 17 cm (6.5") ceiling speaker, corrosion free grille, full-range driver, quick snap-in mounting, push terminal block, 100V, 70 20000 Hz, 100Hz
Speakers & Transducers 17 cm (6.5") HiFi-ceiling speaker, corrosion free grille, 2-way coaxial driver, quick snap-in mounting, push-terminal block, 50 20000 Hz, 50-70W
Speakers & Transducers 17 cm (6.5") HiFi-ceiling speaker, corrosion free grille, 2-way coaxial driver, quick snap-in mounting, push-terminal block, 50 20000 Hz, 90 Hz
Speakers & Transducers 17cm(6.5in)ceiling speaker
Speakers & Transducers 18x13mm rectangle 0.8W 8ohm 400Hz
Speakers & Transducers 18x13x2.5mm .7W IP67 8 ohm 800Hz spring
Speakers & Transducers 18x13x2.5mm .7W IP67 8ohm 800Hz SolderPad
Speakers & Transducers 18x13x2.5mm .7W IP67 8ohm 800Hz WireLead
Speakers & Transducers 1W 4Ohm 600Hz sdrPad 20x14mm mylr Nd-Fe-B
Speakers & Transducers 1W 4Ohm 600Hz WireLd 20x14mm mylr Nd-Fe-B
Speakers & Transducers 1W 8ohms 1050Hz 25x14mm rectangle
Speakers & Transducers 1W 8ohms 550Hz 23mm round
Speakers & Transducers 1W 8ohms 650Hz 40x20mm rectangle
Speakers & Transducers 1W 8ohms 720Hz 35mm square
Speakers & Transducers 2-way ceiling in-wall loudspeaker, metal grille, white, 17 cm (6.5") coaxial driver, quick mounting, push terminal, 100 V, 8 Ohm, 100 Hz, 70 20000 Hz
Speakers & Transducers 20 mm (0.8") polycarbonate HiFi driver, round front plate, ferrofluid-cooled voice-coil, 70-100W, 1200 22000 Hz, 8 Ohm, 1900Hz
Speakers & Transducers 20 mm (0.8") polycarbonate HiFi driver, round front plate, ferrofluid-cooled voice-coil, 70-50W, 1200 22000 Hz, 4 Ohm, 1900Hz
Speakers & Transducers 25 mm (1") High-end titanium dome driver, 1000 30000 Hz, 80-140W, 8 Ohm
Speakers & Transducers 26 x 26 cm dipole flat-panel loudspeaker, corrosion resistant aluminum, weatherproof
Speakers & Transducers 26mm rnd mylar spkr 500mW 8Ohm 540Hz
Speakers & Transducers 27x20mm rectangle 2W 4ohm 850Hz
Speakers & Transducers 2W 4Ohm 400Hz PHR-2 40x30mm Papr Nd-Fe-B
Speakers & Transducers 2W 4Ohm 400Hz SdrPad 40x30mm Papr Nd-Fe-B
Speakers & Transducers 2W 4Ohm 400Hz WireLd 40x30mm Papr Nd-Fe-B
Speakers & Transducers 2W 4Ohm 850Hz SdrPad 27x20mm clth Nd-Fe-B
Speakers & Transducers 2W 4Ohm 850Hz WireLd 27x20mm clth Nd-Fe-B
Speakers & Transducers 2W 4Ohm400Hz 2P Conn 40x30mm Papr Nd-Fe-B
Speakers & Transducers 2W 4ohms 500Hz 40mm round w/wire
Speakers & Transducers 2W 8Ohm 850Hz SdrPad 27x20mm clth Nd-Fe-B
Speakers & Transducers 2W 8Ohm 850Hz WireLd 27x20mm clth Nd-Fe-B
Speakers & Transducers 2W 8ohms 550Hz 28mm round w/wire
Speakers & Transducers 2W 8ohms 550Hz 40x28.2mm rectangle
Speakers & Transducers 2W 8ohms 750Hz 28mm round w/wire
Speakers & Transducers 30.6mm 12V 100dB TH Buzzer
Speakers & Transducers 30mm x 13.5mm 2kHz 30V
Speakers & Transducers 30V 80dB 5kHz 16.5mm Wire Buzzer
Speakers & Transducers 3W 8ohms 200Hz 66mm square
Speakers & Transducers 3W 8ohms 380Hz 34mm square
Speakers & Transducers 5 cm (2") ceiling speaker, white frame (RAL 9010), 4-10W, UV-resistant, non-corrodible
Speakers & Transducers 50 mm (2") titanium dome driver
Speakers & Transducers 57mm 0.2W 8Ohm Round Speaker
Speakers & Transducers 5W 8ohms 440Hz 40.1mm square
Speakers & Transducers 6W 8Ohm 650Hz paper Soldr Eylt 40x28.5mm
Speakers & Transducers 6W 8Ohm 650Hz WireLd 40x28.5mm Paper
Speakers & Transducers 7.87 X 5.59 X 4.01MM 113 SENS, 12S PORT
Speakers & Transducers 7.87 X 5.59 X 4.01MM 114.5 SENS, 12N PORT
Speakers & Transducers 7.87 X 5.59 X 4.01MM 118 SENS, 2S PORT
Speakers & Transducers 7.87 X 5.59 X 4.01MM 122 SENS, 1S PORT
Speakers & Transducers 7.87 X 5.59 X 4.01MM 124 SENS, 12C PORT
Speakers & Transducers 7.87 X 5.59 X 4.01MM 124 SENS, 12S PORT
Speakers & Transducers 7.87 X 5.59 X 4.01MM 125 SENS, 12S PORT
Speakers & Transducers 7.87 X 5.59 X 4.01MM 126 SENS, 11S PORT
Speakers & Transducers 7.87 X 5.59 X 4.01MM 126 SENS, 12C PORT
Speakers & Transducers 7.87 X 5.59 X 4.01MM 126 SENS, 12S PORT
Speakers & Transducers 7.87 X 5.59 X 4.01MM 126 SENS, 1S PORT
Speakers & Transducers 7.87 X 5.59 X 4.01MM 126 SENS, 2S PORT
Speakers & Transducers 7.87 X 5.59 X 4.01MM 126.5 SENS, 1S PORT
Speakers & Transducers 8 cm (3.3") ceiling-mounted speaker, stainless steel, brushed finish
Speakers & Transducers 8 cm (3.3") ceiling-mounted speaker, white metal cover (RAL 9010)
Speakers & Transducers 9 x 15 cm (4" x 6") 2-way coax speaker
Speakers & Transducers Balanced Armature Speaker
Speakers & Transducers Bass reflex tube, length 6,5cm, cutout dia 35mm
Speakers & Transducers Bass reflex tube, mounted without screw, length 19cm, dia 63mm
Speakers & Transducers Bass reflex tube, without screw, length 14,7cm, dia 73m
Speakers & Transducers Bent bass-reflex vent, 2 flow-resistant, trumpet-shaped, length 25mm, dia 97mm
Speakers & Transducers Built-in horn speaker with 100 V transformer, waterproof
Speakers & Transducers Built-in horn speaker, waterproof, 8 Ohm, 10-15W, 570 4400 Hz
Speakers & Transducers Built-in horn speaker, waterproof, 8 Ohm, ferrite magnet, 10-15W, 620 5000 Hz
Speakers & Transducers Buzzer 12mm rnd 2.048kHz 1.5V TH
Speakers & Transducers Buzzer 14mm rnd 4.25kHz 30V TH
Speakers & Transducers Buzzer 22mm rnd 4kHz 20V TH
Speakers & Transducers Buzzer 24.5mm rnd 1kHz 12V TH
Speakers & Transducers Buzzer 4mm sq 4kHz 3V SMT
Speakers & Transducers Buzzer 6.6mm rnd 3kHz 3V SMT
Speakers & Transducers Buzzer 8.5mm sq 4kHz 5V SMT
Speakers & Transducers Buzzer 9mm sq 4kHz 25V TH
Speakers & Transducers buzzer, 11 mm x 9mm x 1.7 mm deep, P, 5 V, 83 dB, Surface Mount (SMT), Audio Transducer
Speakers & Transducers buzzer, 11 x 9 mm, 1.7 mm deep, P, 25 V, SMT, no driving circuit, T&R package
Speakers & Transducers buzzer, 12 mm round, 10 mm deep, M, 2.8 kHz, 1.5 V, through hole, no driving circuit
Speakers & Transducers buzzer, 12 mm round, 5.5 mm deep, M, 2.048 kHz, 1.5 V, pins, no driving circuit
Speakers & Transducers buzzer, 12 mm round, 8.5 mm deep, M, 2048 Hz, 1.5 V, through hole, no driving circuit
Speakers & Transducers buzzer, 12 mm round, 8.5 mm deep, M, 2048 Hz, 3.5 V, through hole, no driving circuit
Speakers & Transducers buzzer, 12.2 mm x 12 mm x 3 mm deep, P, 5 V, 78 dB, Surface Mount (SMT), Audio Transducer
Speakers & Transducers buzzer, 13.8 mm, 6.8 mm deep, P, 10 V, 80 dB, Through Hole, washable, Audio Transducer
Speakers & Transducers buzzer, 14 mm, 2.15 mm deep, M, 5 V, 87 dB, Surface Mount (SMT), Audio Transducer
Speakers & Transducers buzzer, 14 mm, 3 mm deep, M, 5 V, 87 dB, Surface Mount (SMT), Audio Transducer
Speakers & Transducers buzzer, 14 x 11 mm, 3 mm deep, M, 2.73 kHz, 5 V, SMT, no driving circuit, T&R package
Speakers & Transducers buzzer, 16 mm round, 14 mm deep, M, 2048 Hz, 1.5 V, through hole, no driving circuit
Speakers & Transducers buzzer, 16 mm square, 2.6 mm deep, P, 25 V, SMT, no driving circuit, T&R package
Speakers & Transducers buzzer, 16 mm, 14 mm deep, M, 12 V, 85 dB, Through Hole, Audio Transducer
Speakers & Transducers buzzer, 16.5 mm, 6.7 mm deep, P, 12 V, 85 dB, Through Hole, Audio Transducer
Speakers & Transducers buzzer, 16.9 mm square, 7.8 mm deep, P, 20 V, SMT, no driving circuit
Speakers & Transducers buzzer, 17 mm round, 7 mm deep, P, 20 V, through hole, no driving circuit
Speakers & Transducers buzzer, 20 mm round, 0.43 mm deep, P, 6.4 kHz, 30 V, wire leads, no driving circuit
Speakers & Transducers buzzer, 20 mm x 16 mm x 2.5 mm deep, P, 3 V, 75 dB, Surface Mount (SMT), Audio Transducer
Speakers & Transducers buzzer, 22 mm, 7 mm deep, P, 10 V, 84 dB, Through Hole, Audio Transducer
Speakers & Transducers buzzer, 22.1 mm round, 6.6 mm deep, P, 4 kHz, 30 V, through hole, no driving circuit
Speakers & Transducers buzzer, 22.8 mm round, 13.5 mm deep, P, 2.4 kHz, 30 V, through hole, no driving circuit
Speakers & Transducers buzzer, 23 mm, 12 mm deep, P, 12 V, 88 dB, Through Hole, Audio Transducer
Speakers & Transducers buzzer, 24 mm round, 4 mm deep, P, 6 kHz, 30 V, panel mount w/ wires, no driving circuit
Speakers & Transducers buzzer, 24 mm, 7.5 mm deep, P, 10 V, 92 dB, Through Hole, Audio Transducer
Speakers & Transducers buzzer, 24 x 10 mm, 25 mm deep, P, 12 V, through hole, no driving circuit
Speakers & Transducers buzzer, 24 x 10 mm, 25 mm deep, P, 30 V, through hole, no driving circuit
Speakers & Transducers buzzer, 25 mm, 12.5 mm deep, M, 12 V, 85 dB, Through Hole, Audio Transducer
Speakers & Transducers buzzer, 25 mm, 12.5 mm deep, M, 5 V, 85 dB, Through Hole, Audio Transducer
Speakers & Transducers buzzer, 27 mm round, 0.51 mm deep, P, 4.5 kHz, 30 V, wire leads, no driving circuit
Speakers & Transducers buzzer, 30 mm, 5.5 mm deep, P, 12 V, 80 dB, Panel Mount, Audio Transducer
Speakers & Transducers buzzer, 31.4 mm round, 16 mm deep, P, 3.3 kHz, 3~28 V, pins, no driving circuit
Speakers & Transducers buzzer, 34.5 mm round, 9.2 mm deep, P, 1.1 kHz, 30 V, panel mount w/ wires, no driving circuit
Speakers & Transducers buzzer, 35 mm round, 0.58 mm deep, P, 2.9 kHz, 30 V, wire leads, no driving circuit
Speakers & Transducers buzzer, 44 mm round, 0.23 mm deep, P, 600 Hz, 20 V, wire leads, no driving circuit
Speakers & Transducers buzzer, 5 mm square, 2.5 mm deep, M, 4 kHz, 3 V, SMT, no driving circuit, T&R package
Speakers & Transducers buzzer, 5 mm square, 3 mm deep, M, 4 kHz, 3 V, SMT, no driving circuit, T&R package
Speakers & Transducers buzzer, 5 mm, 2.5 mm deep, M, 3 V, 75 dB, Surface Mount (SMT), Audio Transducer
Speakers & Transducers buzzer, 5 mm, 3 mm deep, M, 3 V, 75 dB, Surface Mount (SMT), Audio Transducer
Speakers & Transducers buzzer, 6.6 mm round, 3.5 mm deep, M, 3 kHz, 1.5 V, through hole, no driving circuit
Speakers & Transducers buzzer, 7.5 mm, 2.5 mm deep, M, 3.6 V, 80 dB, Surface Mount (SMT), Audio Transducer
Speakers & Transducers buzzer, 8.5 mm square, 3 mm deep, M, 2.73 kHz, 3.6 V, SMT, no driving circuit, T&R package
Speakers & Transducers buzzer, 8.5 mm, 3 mm deep, M, 3.6 V, 85 dB, Surface Mount (SMT), Audio Transducer
Speakers & Transducers buzzer, 8.5 mm, 3 mm deep, M, 3.6 V, 87 dB, Surface Mount (SMT), Audio Transducer
Speakers & Transducers buzzer, 8.5 mm, 3 mm deep, M, 3.6 V, 90 dB, Surface Mount (SMT), Audio Transducer
Speakers & Transducers buzzer, 8.5 mm, 4 mm deep, M, 3.6 V, 87 dB, Surface Mount (SMT), Audio Transducer
Speakers & Transducers buzzer, 8.5 mm, 4 mm deep, M, 5 V, 100 dB, Surface Mount (SMT), Audio Transducer
Speakers & Transducers buzzer, 9 mm round, 4 mm deep, M, 2.73 kHz, 3 V, spring contact, no driving circuit
Speakers & Transducers buzzer, 9 mm round, 4.5 mm deep, M, 2.73 kHz, 1.5 V, through hole, no driving circuit
Speakers & Transducers buzzer, 9 mm, 2.6 mm deep, M, 3.6 V, 86 dB, Surface Mount (SMT), Audio Transducer
Speakers & Transducers buzzer, 9 mm, 4 mm deep, M, 3 V, 85 dB, Through Hole, Audio Transducer
Speakers & Transducers buzzer, 9 mm, 4 mm deep, M, 9 V, 83 dB, Through Hole, Audio Transducer
Speakers & Transducers buzzer, 9 mm, 4.8 mm deep, M, 5 V, 85 dB, Through Hole, Audio Transducer
Speakers & Transducers buzzer, 9.6 mm, 5 mm deep, M, 5 V, 85 dB, Through Hole, Audio Transducer
Speakers & Transducers ceiling speaker 25CM 20W 8Ohm 90-20kHz
Speakers & Transducers CleO 0.5W Speaker Enclosure Assesory
Speakers & Transducers Commercial Full Range; Through hole Vent
Speakers & Transducers Commercial Woofer; Damped Back Vent
Speakers & Transducers dipole flat-panel loudspeaker, 100V, 200 16000 Hz, 98-108dB
Speakers & Transducers dipole flat-panel loudspeaker, no pwr supply, 180 9500 Hz, length 3m, IP55, RAL 9006
Speakers & Transducers Distance ring for PL 8 RV - 4 Ohm, schwarz/black
Speakers & Transducers Double loudspeaker terminal, gold-plated posts & bridges, bi-wiring/amping, 4 flanges. PCB
Speakers & Transducers DTEC Series combines two TEC receiver elements with a single sound port
Speakers & Transducers Dual Balanced Armature Speaker
Speakers & Transducers Dual FK Receivers for reduced Vibration Signature
Speakers & Transducers Hearing Instrument Balanced Armature Receivers
Speakers & Transducers Horn speaker, waterproof, 8 Ohm, 10-15W, 570-4400 Hz
Speakers & Transducers Horn speaker, waterproofed design & 100 V transformer, IP67
Speakers & Transducers Professional 1" driver, titanium dome, 500 12000 Hz, 100-150W
Speakers & Transducers Re-entrant horn speaker, 100 V transformer
Speakers & Transducers Re-entrant horn speaker, 400 5000 Hz, 30-60W
Speakers & Transducers Re-entrant horn speaker, 450 5500 Hz, 15-30W, pivoting V2A/AISI 304 stainless steel mounting bracket
Speakers & Transducers Re-entrant horn speaker, 5-stage level adjustment, 100 V transformer, 400 5000 Hz, 20 Ohm
Speakers & Transducers Re-entrant horn speaker, pivot frame
Speakers & Transducers Re-entrant horn speaker, pivoting V2A/AISI 304 bracket mounting, 10-20W, 400 5500 Hz
Speakers & Transducers Re-entrant horn speaker, pivoting V2A/AISI 304 stainless steel mounting bracket, 10-20W, 400 5500 Hz
Speakers & Transducers RECEIVER
Speakers & Transducers speaker 30mm round 1W 8ohm 550Hz
Speakers & Transducers speaker, 13 mm round, 2.9 mm deep, mylar, Nd-Fe-B, 200 mW, 8 , 1.1 kHz, solder pads
Speakers & Transducers speaker, 16 mm round, 3.2 mm deep, mylar, Nd-Fe-B, 400 mW, 8 , 800 Hz, solder pads
Speakers & Transducers speaker, 20 mm round, 3.8 mm deep, mylar, Nd-Fe-B, 500 mW, 8 , 850 Hz, solder pads
Speakers & Transducers speaker, 20 mm round, 4.2 mm deep, mylar, Nd-Fe-B, 100 mW, 8 , 800 Hz, PCB mount
Speakers & Transducers speaker, 20 mm square, 9.5 mm deep, paper, Nd-Fe-B, 2 W, 8 , 530 Hz, solder eyelets
Speakers & Transducers speaker, 23 mm round, 3.6 mm deep, mylar, Nd-Fe-B, 200 mW, 32 , 680 Hz, 152 mm wire leads
Speakers & Transducers speaker, 23 mm round, 5 mm deep, mylar, Nd-Fe-B, 100 mW, 8 , 480 Hz, PCB mount
Speakers & Transducers speaker, 23 mm round, 5.7 mm deep, paper, Nd-Fe-B, 1 W, 8 , 650 Hz, 152 mm wire leads
Speakers & Transducers speaker, 23 mm round, 5.7 mm deep, paper, Nd-Fe-B, 1 W, 8 , 650 Hz, solder pads
Speakers & Transducers speaker, 23 mm round, 8.4 mm deep, mylar, w/ case, 100 mW, 8 , 1.5 kHz, PCB mount
Speakers & Transducers speaker, 23 mm square, 10.2 mm deep, paper, Nd-Fe-B, 2 W, 8 , 450 Hz, solder eyelets
Speakers & Transducers speaker, 27 mm round, 5.8 mm deep, mylar, Nd-Fe-B, 100 mW, 8 , 530 Hz, solder pads
Speakers & Transducers speaker, 28 mm round, 5 mm deep, mylar, Nd-Fe-B, 500 mW, 8 , 550 Hz, 152 mm wire leads
Speakers & Transducers speaker, 28 mm round, 5.8 mm deep, paper, Nd-Fe-B, 1 W, 8 , 500 Hz, 152 mm wire leads
Speakers & Transducers speaker, 28 mm square, 11.2 mm deep, paper, Nd-Fe-B, 2 W, 8 , 310 Hz, solder eyelets
Speakers & Transducers speaker, 28mmround, 4.2mmdeep, mylar, Nd-Fe-B, 200mW, 8 , 850Hz, PCBmount
Speakers & Transducers speaker, 30 mm round, 3.9 mm deep, mylar, Nd-Fe-B, 200 mW, 8 , 500 Hz, PCB mount
Speakers & Transducers speaker, 30 mm round, 4 mm deep, mylar, Nd-Fe-B, 200 mW, 8 , 550 Hz, 152 mm wire leads
Speakers & Transducers speaker, 30 mm round, 4 mm deep, mylar, Nd-Fe-B, 200 mW, 8 , 550 Hz, solder pads
Speakers & Transducers speaker, 32 mm square, 14.5 mm deep, paper, Nd-Fe-B, 2 W, 8 , 300 Hz, solder eyelets
Speakers & Transducers speaker, 34 mm square, 14.5 mm deep, paper, Nd-Fe-B, 2 W, 8 , 260 Hz, solder eyelets
Speakers & Transducers speaker, 36 mm round, 5 mm deep, mylar, Nd-Fe-B, 500 mW, 8 , 550 Hz, 152 mm wire leads
Speakers & Transducers speaker, 36 mm round, 5 mm deep, mylar, Nd-Fe-B, 500 mW, 8 , 550 Hz, solder pads
Speakers & Transducers speaker, 36 mm round, 6.2 mm deep, paper, Nd-Fe-B, 2 W, 8 , 360 Hz, 152 mm wire leads
Speakers & Transducers speaker, 36 mm round, 6.2 mm deep, paper, Nd-Fe-B, 2 W, 8 , 360 Hz, solder pads
Speakers & Transducers speaker, 36 mm square, 14.5 mm deep, paper, Nd-Fe-B, 2 W, 8 , 230 Hz, solder eyelets
Speakers & Transducers speaker, 38 mm round, 9.4 mm deep, mylar, ferrite, 250 mW, 8 , 380 Hz, PCB mount
Speakers & Transducers speaker, 40 mm round, 5.3 mm deep, mylar, Nd-Fe-B, 500 mW, 8 , 530 Hz, solder pads
Speakers & Transducers speaker, 40 mm round, 9.7 mm deep, mylar, Nd-Fe-B, 200 mW, 8 , 600 Hz, 152 mm wire leads
Speakers & Transducers speaker, 40.1 mm square, 14.5 mm deep, mylar, Nd-Fe-B, 5 W, 8 , 390 Hz, solder eyelets
Speakers & Transducers speaker, 46 mm square, 21.2 mm deep, paper, Nd-Fe-B, 2 W, 8 , 160 Hz, solder eyelets
Speakers & Transducers speaker, 50 mm round, 9 mm deep, mylar, Nd-Fe-B, 200 mW, 8 ohm, 550 Hz, 152 mm wire leads
Speakers & Transducers speaker, 50mmround, 9mmdeep, mylar, Nd-Fe-B, 200mW, 8 , 550Hz, 152mmwireleads
Speakers & Transducers Speaker
Speakers & Transducers Speakers
Speakers & Transducers Spkr Low Prof 38mm 8 ohms 0.2W 6 inch lead wires
Speakers & Transducers Spkr Low Prof 40mm 4 ohms 1.0W Mt Tabs
Speakers & Transducers Structure-borne sound converter 50-100 W, 4 Ohm, IP64
Speakers & Transducers Structure-borne sound converter, 50-100W, 4 Ohm, 25 Hz
Speakers & Transducers Structure-borne sound converter, 8 Ohm, 200 Hz, 20-30W
Speakers & Transducers VERY SMALL DUEL BASS EMPHASIS
Speakers & Transducers

<< Prev Next >>