CUI Inc. Speakers & Transducers CLS0261MAE-L152

Description
Speakers & Transducers 26mm rnd mylar spkr 500mW 8Ohm 540Hz
Datasheet
Description
Speakers & Transducers 26mm rnd mylar spkr 500mW 8Ohm 540Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CLS0261MAE-L152
Speakers & Transducers CLS0261MAE-L152
Speakers & Transducers 26mm rnd mylar spkr 500mW 8Ohm 540Hz

Speakers & Transducers 26mm rnd mylar spkr 500mW 8Ohm 540Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CLS0261MAE-L152
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Speakers - 527006 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 100 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Speakers - PB-2712WQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 85 dB
Nominal Power 0.1500 watts
Maximum Power 0.2000 watts
View Details