Knowles Electronics, LLC. Speakers DWFK-31785-000

Description
30.1 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 6.5kHz Top Rectangular
Request a Quote Datasheet
Description
30.1 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 6.5kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1195-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1195-ND
Speakers 423-1195-ND
30.1 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 6.5kHz Top Rectangular

30.1 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 6.5kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
DWFK-31785-000
Speakers & Transducers DWFK-31785-000
Speakers & Transducers VERY SMALL DUEL BASS EMPHASIS

Speakers & Transducers VERY SMALL DUEL BASS EMPHASIS

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1195-ND DWFK-31785-000
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102757 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 103 dB
Nominal Power 2 watts
Impedance 4 ohms
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
W3v3 12-inch Subwoofer Driver (500 W, 2 Ω) - 12W3v3-2 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 2 ohms
Size 12.00 inch (305 mm)
View Details
Home Audio, Floorstanding Loudspeaker - CS 260 II Floorstanding Loudspeaker - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 250 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details