CUI Inc. Speakers & Transducers CMS-15113-078SP

Description
Speakers & Transducers 0.7W 8ohm 700Hz 15x11mm Solder Pads
Datasheet
Description
Speakers & Transducers 0.7W 8ohm 700Hz 15x11mm Solder Pads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-15113-078SP
Speakers & Transducers CMS-15113-078SP
Speakers & Transducers 0.7W 8ohm 700Hz 15x11mm Solder Pads

Speakers & Transducers 0.7W 8ohm 700Hz 15x11mm Solder Pads

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-15113-078SP
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1726054 - RS Components, Ltd.
Specs
Size 0.63 inch (16 mm)
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 845 ohms
Sensitivity 104 dB
Size 0.20 inch (5 mm)
View Details
W7 8-inch Subwoofer Driver (500 W, 3 Ω) - 8W7-3 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 3 ohms
Size 8.00 inch (203 mm)
View Details