Knowles Precision Devices Speakers ED-26565-000

Description
128 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4kHz Side Rectangular
Request a Quote Datasheet
Description
128 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4kHz Side Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1259-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1259-ND
Speakers 423-1259-ND
128 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4kHz Side Rectangular

128 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4kHz Side Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
ED-26565-000
Speakers & Transducers ED-26565-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1259-ND ED-26565-000
Product Name Speakers Speakers & Transducers
Weight 0.31 g (0.01 oz)
Unlock Full Specs
to access all available technical data

Similar Products

50GCB SelecTone® Amplified Speakers - 50GCB-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Miniature Speakers - 7716979 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.39 inch (10 mm)
View Details
Piezo Speakers - CES30P20H13-80U - Challenge Electronics
Specs
SPL 98 dB
Frequency Response 700 to 10000 Hz
Resonance Frequency 800 Hz
View Details