CUI Inc. Speakers & Transducers CLS0201MP

Description
Speakers & Transducers speaker, 20 mm round, 4.2 mm deep, mylar, Nd-Fe-B, 100 mW, 8 , 800 Hz, PCB mount
Datasheet
Description
Speakers & Transducers speaker, 20 mm round, 4.2 mm deep, mylar, Nd-Fe-B, 100 mW, 8 , 800 Hz, PCB mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CLS0201MP
Speakers & Transducers CLS0201MP
Speakers & Transducers speaker, 20 mm round, 4.2 mm deep, mylar, Nd-Fe-B, 100 mW, 8 , 800 Hz, PCB mount

Speakers & Transducers speaker, 20 mm round, 4.2 mm deep, mylar, Nd-Fe-B, 100 mW, 8 , 800 Hz, PCB mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CLS0201MP
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 768 ohms
Sensitivity 99.5 dB
Size 0.20 inch (5 mm)
View Details
W6v2 13.5-inch Subwoofer Driver (750 W, dual 4 Ω voice coils) - 13W6v2-D4 - JL Audio, Inc.
Specs
Nominal Power 750 watts
Impedance 4 ohms
Size 13.50 inch (343 mm)
View Details