CUI Inc. Speakers & Transducers CMS-160925-078S

Description
Speakers & Transducers 0.7W 8ohm 850Hz 16x9mm SpringContact
Datasheet
Description
Speakers & Transducers 0.7W 8ohm 850Hz 16x9mm SpringContact
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-160925-078S
Speakers & Transducers CMS-160925-078S
Speakers & Transducers 0.7W 8ohm 850Hz 16x9mm SpringContact

Speakers & Transducers 0.7W 8ohm 850Hz 16x9mm SpringContact

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-160925-078S
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 6000 ohms
Sensitivity 102 dB
Size 0.25 inch (6 mm)
View Details