CUI Inc. Speakers & Transducers CMS-151125-076L100

Description
Speakers & Transducers 0.7W 6ohm 550Hz 15x11mm Wire Leads
Datasheet
Description
Speakers & Transducers 0.7W 6ohm 550Hz 15x11mm Wire Leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-151125-076L100
Speakers & Transducers CMS-151125-076L100
Speakers & Transducers 0.7W 6ohm 550Hz 15x11mm Wire Leads

Speakers & Transducers 0.7W 6ohm 550Hz 15x11mm Wire Leads

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-151125-076L100
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Speaker Drivers - 7191973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
ED Series Receivers -  - Knowles
Specs
Impedance 273 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details
Speaker - MTW025A0 - MISCO
Specs
Nominal Power 20 watts
Impedance 6 ohms
Sensitivity 88 dB
View Details