CUI Inc. Speakers & Transducers CMS0361KLX

Description
Speakers & Transducers speaker, 36 mm square, 14.5 mm deep, paper, Nd-Fe-B, 2 W, 8 , 230 Hz, solder eyelets
Datasheet
Description
Speakers & Transducers speaker, 36 mm square, 14.5 mm deep, paper, Nd-Fe-B, 2 W, 8 , 230 Hz, solder eyelets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS0361KLX
Speakers & Transducers CMS0361KLX
Speakers & Transducers speaker, 36 mm square, 14.5 mm deep, paper, Nd-Fe-B, 2 W, 8 , 230 Hz, solder eyelets

Speakers & Transducers speaker, 36 mm square, 14.5 mm deep, paper, Nd-Fe-B, 2 W, 8 , 230 Hz, solder eyelets

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS0361KLX
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7191964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
ASHP and ASUP Amplified Speakers - ASUP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 760 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details