CUI Inc. Speakers & Transducers CMS-160925-078SP-67

Description
Speakers & Transducers 16x9x2.5mm .7W IP67 8ohm 550Hz SolderPad
Datasheet
Description
Speakers & Transducers 16x9x2.5mm .7W IP67 8ohm 550Hz SolderPad
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-160925-078SP-67
Speakers & Transducers CMS-160925-078SP-67
Speakers & Transducers 16x9x2.5mm .7W IP67 8ohm 550Hz SolderPad

Speakers & Transducers 16x9x2.5mm .7W IP67 8ohm 550Hz SolderPad

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-160925-078SP-67
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1976418 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 680 ohms
Sensitivity 102 dB
Size 0.25 inch (6 mm)
View Details