Visaton Speakers & Transducers DT 94 - 4 Ohm

Description
Speakers & Transducers 20 mm (0.8") polycarbonate HiFi driver, round front plate, ferrofluid-cooled voice-coil, 70-50W, 1200 22000 Hz, 4 Ohm, 1900Hz
Datasheet
Description
Speakers & Transducers 20 mm (0.8") polycarbonate HiFi driver, round front plate, ferrofluid-cooled voice-coil, 70-50W, 1200 22000 Hz, 4 Ohm, 1900Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
DT 94 - 4 Ohm
Speakers & Transducers DT 94 - 4 Ohm
Speakers & Transducers 20 mm (0.8") polycarbonate HiFi driver, round front plate, ferrofluid-cooled voice-coil, 70-50W, 1200 22000 Hz, 4 Ohm, 1900Hz

Speakers & Transducers 20 mm (0.8") polycarbonate HiFi driver, round front plate, ferrofluid-cooled voice-coil, 70-50W, 1200 22000 Hz, 4 Ohm, 1900Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number DT 94 - 4 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1797441 - RS Components, Ltd.
Specs
Size 0.79 inch (20 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details