CUI Inc. Speakers & Transducers CMS-15118C-SP

Description
Speakers & Transducers 15x11mm rectangle 0.8W 8ohm 500Hz
Datasheet
Description
Speakers & Transducers 15x11mm rectangle 0.8W 8ohm 500Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-15118C-SP
Speakers & Transducers CMS-15118C-SP
Speakers & Transducers 15x11mm rectangle 0.8W 8ohm 500Hz

Speakers & Transducers 15x11mm rectangle 0.8W 8ohm 500Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-15118C-SP
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.62 inch (66 mm)
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 101 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details
TW5 13.5-inch Subwoofer Driver (600 W, 3 Ω) - 13TW5-3 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 3 ohms
Size 13.50 inch (343 mm)
View Details