Visaton Speakers & Transducers DL 8 ES - 8 Ohm

Description
Speakers & Transducers 8 cm (3.3") ceiling-mounted speaker, stainless steel, brushed finish
Datasheet
Description
Speakers & Transducers 8 cm (3.3") ceiling-mounted speaker, stainless steel, brushed finish
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
DL 8 ES - 8 Ohm
Speakers & Transducers DL 8 ES - 8 Ohm
Speakers & Transducers 8 cm (3.3") ceiling-mounted speaker, stainless steel, brushed finish

Speakers & Transducers 8 cm (3.3") ceiling-mounted speaker, stainless steel, brushed finish

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number DL 8 ES - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 512770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.52 inch (64 mm)
View Details
Dual 12
Specs
SPL 126 dB
Nominal Power 300 watts
Sensitivity 94 dB
View Details
W0v3 12-inch Subwoofer Driver (300 W, 4 Ω) - 12W0v3-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details