CUI Inc. Speakers & Transducers CLS0201MA

Description
Speakers & Transducers speaker, 20 mm round, 3.8 mm deep, mylar, Nd-Fe-B, 500 mW, 8 , 850 Hz, solder pads
Datasheet
Description
Speakers & Transducers speaker, 20 mm round, 3.8 mm deep, mylar, Nd-Fe-B, 500 mW, 8 , 850 Hz, solder pads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CLS0201MA
Speakers & Transducers CLS0201MA
Speakers & Transducers speaker, 20 mm round, 3.8 mm deep, mylar, Nd-Fe-B, 500 mW, 8 , 850 Hz, solder pads

Speakers & Transducers speaker, 20 mm round, 3.8 mm deep, mylar, Nd-Fe-B, 500 mW, 8 , 850 Hz, solder pads

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CLS0201MA
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 8091118 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 113 ohms
Sensitivity 116 dB
Size 0.31 inch (8 mm)
View Details