CUI Inc. Speakers & Transducers CMS-151125-078L100-67

Description
Speakers & Transducers 15x11x2.5mm .7W IP67 8ohm 700Hz WireLead
Datasheet
Description
Speakers & Transducers 15x11x2.5mm .7W IP67 8ohm 700Hz WireLead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-151125-078L100-67
Speakers & Transducers CMS-151125-078L100-67
Speakers & Transducers 15x11x2.5mm .7W IP67 8ohm 700Hz WireLead

Speakers & Transducers 15x11x2.5mm .7W IP67 8ohm 700Hz WireLead

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-151125-078L100-67
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 2.30 inch (59 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 250 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details