Knowles Speakers & Transducers EF-26418-000

Description
Speakers & Transducers 7.87 X 5.59 X 4.01MM 114.5 SENS, 12N PORT
Datasheet
Description
Speakers & Transducers 7.87 X 5.59 X 4.01MM 114.5 SENS, 12N PORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
EF-26418-000
Speakers & Transducers EF-26418-000
Speakers & Transducers 7.87 X 5.59 X 4.01MM 114.5 SENS, 12N PORT

Speakers & Transducers 7.87 X 5.59 X 4.01MM 114.5 SENS, 12N PORT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number EF-26418-000
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102775 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 93 dB
Nominal Power 0.7000 watts
Impedance 8 ohms
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 98 ohms
Sensitivity 119 dB
Size 0.31 inch (8 mm)
View Details