CUI Inc. Speakers & Transducers CMS-181325-078L100

Description
Speakers & Transducers 0.7W 8ohm 1100Hz 18x13mm Wire Leads
Datasheet
Description
Speakers & Transducers 0.7W 8ohm 1100Hz 18x13mm Wire Leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-181325-078L100
Speakers & Transducers CMS-181325-078L100
Speakers & Transducers 0.7W 8ohm 1100Hz 18x13mm Wire Leads

Speakers & Transducers 0.7W 8ohm 1100Hz 18x13mm Wire Leads

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-181325-078L100
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
BC Tweeter, 1
Specs
Nominal Power 100 watts
Sensitivity 94 dB
Resonance Frequency 1400 Hz
View Details
W3v3 8-inch Subwoofer Driver (250 W, 4 Ω) - 8W3v3-4 - JL Audio, Inc.
Specs
Nominal Power 250 watts
Impedance 4 ohms
Size 8.00 inch (203 mm)
View Details