Visaton Speakers & Transducers BR 25.50

Description
Speakers & Transducers Bent bass-reflex vent, 2 flow-resistant, trumpet-shaped, length 25mm, dia 97mm
Datasheet
Description
Speakers & Transducers Bent bass-reflex vent, 2 flow-resistant, trumpet-shaped, length 25mm, dia 97mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
BR 25.50
Speakers & Transducers BR 25.50
Speakers & Transducers Bent bass-reflex vent, 2 flow-resistant, trumpet-shaped, length 25mm, dia 97mm

Speakers & Transducers Bent bass-reflex vent, 2 flow-resistant, trumpet-shaped, length 25mm, dia 97mm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number BR 25.50
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6284406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.43 inch (87 mm)
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details