CUI Inc. Speakers & Transducers CLS0301MA-L152

Description
Speakers & Transducers speaker, 30 mm round, 4 mm deep, mylar, Nd-Fe-B, 200 mW, 8 , 550 Hz, 152 mm wire leads
Datasheet
Description
Speakers & Transducers speaker, 30 mm round, 4 mm deep, mylar, Nd-Fe-B, 200 mW, 8 , 550 Hz, 152 mm wire leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CLS0301MA-L152
Speakers & Transducers CLS0301MA-L152
Speakers & Transducers speaker, 30 mm round, 4 mm deep, mylar, Nd-Fe-B, 200 mW, 8 , 550 Hz, 152 mm wire leads

Speakers & Transducers speaker, 30 mm round, 4 mm deep, mylar, Nd-Fe-B, 200 mW, 8 , 550 Hz, 152 mm wire leads

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CLS0301MA-L152
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 526897 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
Home Audio, Floorstanding Loudspeaker - A 250 Floorstanding Loudspeaker - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 175 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Speakers - PB-2712PQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 85 dB
Nominal Power 0.1500 watts
Maximum Power 0.2000 watts
View Details
4 suppliers