CUI Inc. Speakers & Transducers CMS-181325-078SP

Description
Speakers & Transducers 0.7W 8ohm 1100Hz 18x13mm Solder Pads
Datasheet
Description
Speakers & Transducers 0.7W 8ohm 1100Hz 18x13mm Solder Pads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-181325-078SP
Speakers & Transducers CMS-181325-078SP
Speakers & Transducers 0.7W 8ohm 1100Hz 18x13mm Solder Pads

Speakers & Transducers 0.7W 8ohm 1100Hz 18x13mm Solder Pads

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-181325-078SP
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 7564618 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
High Efficiency, Long Projection Distance Loudspeaker System - RSH-462 - Biamp Systems, Ltd.
Specs
Frequency Response 400 Hz
Application Loudspeaker; Telephone or Voice Communication
View Details
 - EVP-215 Neo - Wharfedale Pro
Wharfedale Pro
Specs
SPL 133 dB
Maximum Power 2400 watts
Sensitivity 99 dB
View Details