CUI Inc. Speakers & Transducers CDS-40288-L100

Description
Speakers & Transducers 6W 8Ohm 650Hz WireLd 40x28.5mm Paper
Datasheet
Description
Speakers & Transducers 6W 8Ohm 650Hz WireLd 40x28.5mm Paper
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CDS-40288-L100
Speakers & Transducers CDS-40288-L100
Speakers & Transducers 6W 8Ohm 650Hz WireLd 40x28.5mm Paper

Speakers & Transducers 6W 8Ohm 650Hz WireLd 40x28.5mm Paper

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CDS-40288-L100
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Speaker Drivers - 4318686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.07 inch (78 mm)
View Details
Speakers - 2603-CAC24-01W120-05-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1200 Hz
Weight 1.50 g (0.05 oz)
View Details