CUI Inc. Speakers & Transducers CMS-151135-078L100

Description
Speakers & Transducers 0.7W 8ohm 550Hz 15x11mm Wire Leads
Datasheet
Description
Speakers & Transducers 0.7W 8ohm 550Hz 15x11mm Wire Leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-151135-078L100
Speakers & Transducers CMS-151135-078L100
Speakers & Transducers 0.7W 8ohm 550Hz 15x11mm Wire Leads

Speakers & Transducers 0.7W 8ohm 550Hz 15x11mm Wire Leads

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-151135-078L100
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 3643278 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details