CUI Inc. Speakers & Transducers CDS-40304

Description
Speakers & Transducers 2W 4Ohm 400Hz SdrPad 40x30mm Papr Nd-Fe-B
Datasheet
Description
Speakers & Transducers 2W 4Ohm 400Hz SdrPad 40x30mm Papr Nd-Fe-B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CDS-40304
Speakers & Transducers CDS-40304
Speakers & Transducers 2W 4Ohm 400Hz SdrPad 40x30mm Papr Nd-Fe-B

Speakers & Transducers 2W 4Ohm 400Hz SdrPad 40x30mm Papr Nd-Fe-B

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CDS-40304
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 526788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 3.74 inch (95 mm)
View Details
Home Audio, Outdoor Speaker - SoundWareXL - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 150 watts
Impedance 8 ohms
Sensitivity 86 dB
View Details
Speakers - PSR8787N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 109 dB
Nominal Power 12 watts
Maximum Power 15 watts
View Details
4 suppliers