CUI Inc. Speakers & Transducers CMS-16098A-SP

Description
Speakers & Transducers 16x9mm rectangle 0.8W 8ohm 550Hz
Datasheet
Description
Speakers & Transducers 16x9mm rectangle 0.8W 8ohm 550Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-16098A-SP
Speakers & Transducers CMS-16098A-SP
Speakers & Transducers 16x9mm rectangle 0.8W 8ohm 550Hz

Speakers & Transducers 16x9mm rectangle 0.8W 8ohm 550Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-16098A-SP
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 2152 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details
W0v2 12-inch Subwoofer Driver (300 W, 4 Ω) - 12W0v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details