CUI Inc. Speakers & Transducers CSS-0575B-SMT-TR

Description
Speakers & Transducers buzzer, 5 mm square, 2.5 mm deep, M, 4 kHz, 3 V, SMT, no driving circuit, T&R package
Datasheet
Description
Speakers & Transducers buzzer, 5 mm square, 2.5 mm deep, M, 4 kHz, 3 V, SMT, no driving circuit, T&R package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CSS-0575B-SMT-TR
Speakers & Transducers CSS-0575B-SMT-TR
Speakers & Transducers buzzer, 5 mm square, 2.5 mm deep, M, 4 kHz, 3 V, SMT, no driving circuit, T&R package

Speakers & Transducers buzzer, 5 mm square, 2.5 mm deep, M, 4 kHz, 3 V, SMT, no driving circuit, T&R package

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CSS-0575B-SMT-TR
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1812071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 230 ohms
Sensitivity 99.5 dB
Size 0.20 inch (5 mm)
View Details