Knowles Precision Devices Speakers ED-26718-000

Description
Receiver, Balanced Armature Speaker 20Hz ~ 30kHz Side Rectangular
Request a Quote Datasheet
Description
Receiver, Balanced Armature Speaker 20Hz ~ 30kHz Side Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-ED-26718-000-ND - DigiKey
Thief River Falls, MN, United States
Receiver, Balanced Armature Speaker 20Hz ~ 30kHz Side Rectangular

Receiver, Balanced Armature Speaker 20Hz ~ 30kHz Side Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
ED-26718-000
Speakers & Transducers ED-26718-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-ED-26718-000-ND ED-26718-000
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 6903706 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
View Details
Speakers - 2603-CAC40-04W110-08-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1100 Hz
View Details