Knowles Speakers & Transducers DTEC-32256-000

Description
Speakers & Transducers DTEC Series combines two TEC receiver elements with a single sound port
Datasheet
Description
Speakers & Transducers DTEC Series combines two TEC receiver elements with a single sound port
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
DTEC-32256-000
Speakers & Transducers DTEC-32256-000
Speakers & Transducers DTEC Series combines two TEC receiver elements with a single sound port

Speakers & Transducers DTEC Series combines two TEC receiver elements with a single sound port

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number DTEC-32256-000
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 6903706 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
View Details
OT Tweeter, 3/4
Specs
Nominal Power 80 watts
Sensitivity 88 dB
Resonance Frequency 1030 Hz
View Details
Powered Subwoofer with 10-inch Subwoofer Driver, 900 watts - f110-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 30385.49 g (1072.00 oz)
Application Automotive
View Details