Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPEAKERS
CUI INC.
CMT-6635C-030 -- SPEAKERS & TRANSDUCERS
CUI Inc.
Speakers & Transducers
CMT-6635C-030
Description
Speakers & Transducers Buzzer 6.6mm rnd 3kHz 3V SMT
Datasheet
Description
Speakers & Transducers Buzzer 6.6mm rnd 3kHz 3V SMT
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Speakers & Transducers
CMT-6635C-030
Speakers & Transducers
CMT-6635C-030
Speakers & Transducers Buzzer 6.6mm rnd 3kHz 3V SMT
Speakers & Transducers Buzzer 6.6mm rnd 3kHz 3V SMT
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Speakers
Product Number
CMT-6635C-030
Product Name
Speakers & Transducers
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Speaker Drivers
4318434
Specs
Size
8.15 inch (207 mm)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
G-SPA Global Series® Hazardous Location Amplified Speakers
G-SPA-MV-T
Specs
SPL
110 dB
Nominal Power
15 watts
Size
8.47 inch (215 mm)
View Details
Knowles Electronics, LLC.
FH/FFH Series Receivers
Specs
Impedance
515 ohms
Sensitivity
96 dB
Size
0.20 inch (5 mm)
View Details
JL Audio, Inc.
Enclosed Subwoofer System with Single 10W7AE-3 Subwoofer Driver, Black Carpet (750 W, 3 Ω) - Sealed Enclosure
CLS110RG-W7AE
Specs
Features
Case
Nominal Power
750 watts
Impedance
3 ohms
View Details