Knowles Speakers ED-27304-000

Description
370 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4kHz Side Rectangular
Request a Quote Datasheet
Description
370 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4kHz Side Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1265-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1265-ND
Speakers 423-1265-ND
370 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4kHz Side Rectangular

370 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4kHz Side Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
ED-27304-000
Speakers & Transducers ED-27304-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1265-ND ED-27304-000
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 1710871 - RS Components, Ltd.
Specs
Size 0.89 inch (22 mm)
View Details
HDS Woofer, 4
Specs
Nominal Power 20 watts
Sensitivity 87.9 dB
Resonance Frequency 82 Hz
View Details