CUI Inc. Speakers & Transducers CPT-1203-78-SMT-TR

Description
Speakers & Transducers buzzer, 12.2 mm x 12 mm x 3 mm deep, P, 5 V, 78 dB, Surface Mount (SMT), Audio Transducer
Datasheet
Description
Speakers & Transducers buzzer, 12.2 mm x 12 mm x 3 mm deep, P, 5 V, 78 dB, Surface Mount (SMT), Audio Transducer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CPT-1203-78-SMT-TR
Speakers & Transducers CPT-1203-78-SMT-TR
Speakers & Transducers buzzer, 12.2 mm x 12 mm x 3 mm deep, P, 5 V, 78 dB, Surface Mount (SMT), Audio Transducer

Speakers & Transducers buzzer, 12.2 mm x 12 mm x 3 mm deep, P, 5 V, 78 dB, Surface Mount (SMT), Audio Transducer

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CPT-1203-78-SMT-TR
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526893 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
Speakers - D19TD05-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 1688 Hz
View Details