Knowles Speakers ED-30262-163

Description
40.5 Ohms Receiver, Balanced Armature Speaker 70Hz ~ 5.3kHz Rectangular
Request a Quote Datasheet
Description
40.5 Ohms Receiver, Balanced Armature Speaker 70Hz ~ 5.3kHz Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - ED-30262-163-ND - DigiKey
Thief River Falls, MN, United States
40.5 Ohms Receiver, Balanced Armature Speaker 70Hz ~ 5.3kHz Rectangular

40.5 Ohms Receiver, Balanced Armature Speaker 70Hz ~ 5.3kHz Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
ED-30262-163
Speakers & Transducers ED-30262-163
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number ED-30262-163-ND ED-30262-163
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.07 inch (78 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EC/FEC Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 200 ohms
Sensitivity 108 dB
Size 0.30 inch (8 mm)
View Details