CUI Inc. Speakers & Transducers CPE-813

Description
Speakers & Transducers buzzer, 22.1 mm round, 6.6 mm deep, P, 4 kHz, 30 V, through hole, no driving circuit
Datasheet
Description
Speakers & Transducers buzzer, 22.1 mm round, 6.6 mm deep, P, 4 kHz, 30 V, through hole, no driving circuit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CPE-813
Speakers & Transducers CPE-813
Speakers & Transducers buzzer, 22.1 mm round, 6.6 mm deep, P, 4 kHz, 30 V, through hole, no driving circuit

Speakers & Transducers buzzer, 22.1 mm round, 6.6 mm deep, P, 4 kHz, 30 V, through hole, no driving circuit

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CPE-813
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526935 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 8 ohms
Frequency Response 17 Hz
View Details
300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 505 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details