CUI Inc. Speakers & Transducers CLS0271M-L152

Description
Speakers & Transducers speaker, 27 mm round, 5.8 mm deep, mylar, Nd-Fe-B, 100 mW, 8 , 530 Hz, solder pads
Datasheet
Description
Speakers & Transducers speaker, 27 mm round, 5.8 mm deep, mylar, Nd-Fe-B, 100 mW, 8 , 530 Hz, solder pads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CLS0271M-L152
Speakers & Transducers CLS0271M-L152
Speakers & Transducers speaker, 27 mm round, 5.8 mm deep, mylar, Nd-Fe-B, 100 mW, 8 , 530 Hz, solder pads

Speakers & Transducers speaker, 27 mm round, 5.8 mm deep, mylar, Nd-Fe-B, 100 mW, 8 , 530 Hz, solder pads

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CLS0271M-L152
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276773 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 92 dB
Nominal Power 0.8000 watts
Impedance 8 ohms
View Details
AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1450 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details