CUI Inc. Speakers & Transducers CMS-151135-078L100-67

Description
Speakers & Transducers 15x11x3.5mm .7W IP67 8ohm 550Hz WireLead
Datasheet
Description
Speakers & Transducers 15x11x3.5mm .7W IP67 8ohm 550Hz WireLead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-151135-078L100-67
Speakers & Transducers CMS-151135-078L100-67
Speakers & Transducers 15x11x3.5mm .7W IP67 8ohm 550Hz WireLead

Speakers & Transducers 15x11x3.5mm .7W IP67 8ohm 550Hz WireLead

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-151135-078L100-67
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
2 suppliers
Speaker Drivers - 4318686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.07 inch (78 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details