CUI Inc. Speakers & Transducers CDM-16008

Description
Speakers & Transducers speaker, 16 mm round, 3.2 mm deep, mylar, Nd-Fe-B, 400 mW, 8 , 800 Hz, solder pads
Datasheet
Description
Speakers & Transducers speaker, 16 mm round, 3.2 mm deep, mylar, Nd-Fe-B, 400 mW, 8 , 800 Hz, solder pads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CDM-16008
Speakers & Transducers CDM-16008
Speakers & Transducers speaker, 16 mm round, 3.2 mm deep, mylar, Nd-Fe-B, 400 mW, 8 , 800 Hz, solder pads

Speakers & Transducers speaker, 16 mm round, 3.2 mm deep, mylar, Nd-Fe-B, 400 mW, 8 , 800 Hz, solder pads

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CDM-16008
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102751 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Nominal Power 2 watts
Impedance 8 ohms
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 377 ohms
Sensitivity 114 dB
Size 0.31 inch (8 mm)
View Details
W3v3 6.5-inch Subwoofer Driver (150 W, 8 Ω) - 6W3v3-8 - JL Audio, Inc.
Specs
Nominal Power 150 watts
Impedance 8 ohms
Size 6.50 inch (165 mm)
View Details