CUI Inc. Speakers & Transducers CMS-16093-076L100-67

Description
Speakers & Transducers 16x9x3mm .7W IP67 6ohm 600Hz WireLead
Datasheet
Description
Speakers & Transducers 16x9x3mm .7W IP67 6ohm 600Hz WireLead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-16093-076L100-67
Speakers & Transducers CMS-16093-076L100-67
Speakers & Transducers 16x9x3mm .7W IP67 6ohm 600Hz WireLead

Speakers & Transducers 16x9x3mm .7W IP67 6ohm 600Hz WireLead

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-16093-076L100-67
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7564592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 32 ohms
Size 1.77 inch (45 mm)
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details