CUI Inc. Speakers & Transducers CMS-16093-078SP

Description
Speakers & Transducers 0.7W 8ohm 850Hz 16x9mm Solder Pads
Datasheet
Description
Speakers & Transducers 0.7W 8ohm 850Hz 16x9mm Solder Pads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-16093-078SP
Speakers & Transducers CMS-16093-078SP
Speakers & Transducers 0.7W 8ohm 850Hz 16x9mm Solder Pads

Speakers & Transducers 0.7W 8ohm 850Hz 16x9mm Solder Pads

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-16093-078SP
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 512819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
View Details
Speakers - D26NC56-06-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 1625 Hz
View Details
W3v3 13.5-inch Subwoofer Driver (600 W, 8 Ω) - 13W3v3-8 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 8 ohms
Size 13.50 inch (343 mm)
View Details