Visaton Speakers & Transducers DPS 40 EN - 100 V

Description
Speakers & Transducers dipole flat-panel loudspeaker, no pwr supply, 180 9500 Hz, length 3m, IP55, RAL 9006
Datasheet
Description
Speakers & Transducers dipole flat-panel loudspeaker, no pwr supply, 180 9500 Hz, length 3m, IP55, RAL 9006
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
DPS 40 EN - 100 V
Speakers & Transducers DPS 40 EN - 100 V
Speakers & Transducers dipole flat-panel loudspeaker, no pwr supply, 180 9500 Hz, length 3m, IP55, RAL 9006

Speakers & Transducers dipole flat-panel loudspeaker, no pwr supply, 180 9500 Hz, length 3m, IP55, RAL 9006

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number DPS 40 EN - 100 V
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 2.30 inch (59 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 30 ohms
Sensitivity 125 dB
Size 0.31 inch (8 mm)
View Details