Visaton Speakers & Transducers DK 8 P - 100 V/15 W

Description
Speakers & Transducers Re-entrant horn speaker, pivot frame
Datasheet
Description
Speakers & Transducers Re-entrant horn speaker, pivot frame
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
DK 8 P - 100 V/15 W
Speakers & Transducers DK 8 P - 100 V/15 W
Speakers & Transducers Re-entrant horn speaker, pivot frame

Speakers & Transducers Re-entrant horn speaker, pivot frame

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number DK 8 P - 100 V/15 W
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

ASHH and ASUH Hazardous Location Amplified Speakers - ASHH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
Speakers - 526890 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 4 ohms
Size 0.79 inch (20 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - RDC3WP-4 - MISCO
Specs
Nominal Power 4 watts
Impedance 4 ohms
Sensitivity 87 dB
View Details