Visaton Speakers & Transducers DL 18/1 EV - 100 V

Description
Speakers & Transducers 17cm(6.5in)ceiling speaker
Datasheet
Description
Speakers & Transducers 17cm(6.5in)ceiling speaker
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
DL 18/1 EV - 100 V
Speakers & Transducers DL 18/1 EV - 100 V
Speakers & Transducers 17cm(6.5in)ceiling speaker

Speakers & Transducers 17cm(6.5in)ceiling speaker

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number DL 18/1 EV - 100 V
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Weather-Resistant 12
Specs
Features Outdoor
Size 12.00 inch (305 mm)
View Details